Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMPS-0-0165170-0,
165170-0, 663004-000 |
Prices starting from US$0.28
Plating Material | Tin, Copper |
---|---|
Double Wire | No |
Terminal Length | 9.9mm, .39in |
Terminal Type | Wire Pin |
Terminal Orientation | Straight |
Wire Size | 1 – 2.5mm², 17 – 13AWG |
Overall Length | 17.65mm, .695in |
Barrel Inside Diameter | 2.1mm, .083in |
DIN Wire Size | 1 – 2.5mm² |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 1000 |
Packaging Method | Loose Piece |
Insulated | No |
Shape Description | WIRE PIN-001 |
Wire/Cable Type | Discrete Wire |
Barrel Type | Closed Barrel |
Bullet Terminal | Without |
Solis 16-14 Wire Pin, Long |Amp Te Connectivity 165170 | Newark Electronics |
Wire Pin 14-16AWG M 17.3mm Tin Loose Piece | Avnet America |
Solis 16-14 Wire Pin, Long | TE Connectivity 165170 | RS Americas |
Special Order: SOLIS 16-14 WIRE PIN, LONG Crimp Wire Terminal Type: Wire Pin Mating Pin Diameter: 1.8 mm Mating Pin Diameter: .07 in Wire Size: 16 – 14 AWG Wire Size: 1.04 – 2.62 mm² Wire Pin 1.8 mm .07" 16 – 14 AWG | Crimp Wire Pins & Tabs & Ferrule | Part Number: 165170 | Internal Number: 165170 | Alias Number: 165170-0 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 165170?
Additional datasheets, footprints and schematics for 165170 are listed on our Part Details page. You can also find images and similar parts to 165170 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 165170 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 165170 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 165170 fall under?
The 165170 is listed under Terminals & Splices > Crimp Wire Pins, Tabs & Ferrules.
Can I view similar or alternative parts?
You can view similar parts to 165170 when available in the Crimp Wire Pins, Tabs & Ferrules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 165170 you can contact the distributor directly for product support, shipping queries etc.
Is the 165170 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 165170 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, Avnet America, RS Americas and TE Store have stock available or on a lead time for 165170.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 165170 often in real-time on the comparison pages.
What if I can't find stock of 165170?
You can fill out our help required form which you can use to request a quote for 165170 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.