Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.99
|
1,826
in stock
|
Buy Now | |
Newark Electronics
from US$0.96
|
1,826
in stock
|
Buy Now | |
Rapid Electronics
from US$0.83
|
1,826
in stock
|
Buy Now | |
Chip One Stop
from US$0.52
|
1,826
in stock
|
Buy Now | |
Avnet America
from US$0.72
|
-
|
Buy Now | |
RS Americas
from US$0.87
|
-
|
Buy Now | |
Boersig
from US$0.85
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Power Positions | 12 |
---|---|
Number of Rows | 1 |
PCB Mount Orientation | Right Angle |
Number of Positions | 12 |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 7A |
Contact Underplating Material | Nickel |
Contact Termination Area Plating Thickness | 100µin, 2.54µm |
Contact Mating Area Plating Thickness | 100µin, 2.54µm |
Contact Base Material | Copper Alloy |
端子の下地めっきの材料 | Nickel |
Contact Retention | Without |
Contact Layout | Inline |
Underplate Material Thickness | 50µm, 1.27µin |
Contact Mating Area Plating Material | Tin |
PCB Thickness (Recommended) | 1.6in, .063mm |
Length | 47.55mm, 1.872in |
Mating Post Length | 10.16mm, .4in |
Height | .425in, 10.79mm |
Operating Voltage | 600VAC |
Centerline (Pitch) | 3.96mm, .156in |
UL Flammability Rating | UL 94V-0 |
Housing Color | Natural |
Housing Material | Polyester - GF |
Right Angle Bending Side | Rear |
UL Rating | Recognized |
CSA File Number | LR7189 |
Agency/Standard | CSA, UL |
Agency/Standard Number | E28476 |
CSA Rating | Certified |
Glow Wire Rating | Standard Part - Not Glow Wire |
PCB Mount Retention | Without |
Mating Alignment | Without |
Mating Retention | With |
PCB Mount Alignment | Without |
Mating Retention Type | Friction Lock |
Connector Mounting Type | Board Mount |
Panel Mount Feature | Without |
Strain Relief | Without |
Circuit Application | Power |
For Use With | MTA .156 Connector Assembly or SL .156 Connector Assembly |
Packaging Quantity | 500 |
Packaging Method | Package |
Header Type | Unshrouded |
Sealable | No |
Contact Type | Pin, Tab |
Product Type | Header |
Connector System | Wire-to-Board |
Housing Type | Plug |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Termination Post & Tail Length | 3.18mm, .125in |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
Polarized Hdr Ra 12P Square Post Tin |Amp Te Connectivity 1-640387-2 | Newark Electronics |
POLARIZED HDR RA 12P Square post tin | Rapid Electronics |
TE Connectivity - AMP PWR CONN 12P MTA156 HDR ASSY SQ R/A | Distrelec |
Conn Wire to Board HDR 12 POS 3.96mm Solder RA Thru-Hole | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1242 | TE Connectivity 1-640387-2 | RS Americas |
Where can I find additional details, specifications and documents for a 1-640387-2?
Additional datasheets, footprints and schematics for 1-640387-2 are listed on our Part Details page. You can also find images and similar parts to 1-640387-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640387-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640387-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640387-2 fall under?
The 1-640387-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-640387-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640387-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640387-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640387-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-640387-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640387-2 often in real-time on the comparison pages.
What if I can't find stock of 1-640387-2?
You can fill out our help required form which you can use to request a quote for 1-640387-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.