4-644461-2 Power Connectors by TE Connectivity

12P MTA156 CONN ASSY 18AWG LF

Status: Active
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.74

Distributor Stock
Logo for Newark
Newark
from US$0.74
No stock
Buy Now
Logo for Avnet America
Avnet America
-
-
Buy Now

Specifications

Connector Profile Standard
Number of Rows 1
Number of Signal Positions 0
Number of Positions 12
Number of Power Positions 12
Contact Mating Area Plating Material Finish Matte
端子の下地めっきの材料 Nickel
Contact Layout Inline
Contact Base Material Copper Alloy
Contact Current Rating (Max) 7A
Contact Termination Area Plating Material Tin
Contact Mating Area Plating Material Tin
Contact Mating Area Plating Thickness 80µin, 2.03µm
Contact Retention With
Contact Termination Area Plating Thickness 80 – 200µin, 2.03 – 5.08µm
Contact Underplating Material Nickel
Underplate Material Thickness .762µin, 30µm
Height .355in, 9.02mm
Accepts Wire Insulation Diameter Range .095in, 2.41mm
Length 47.55mm, 1.872in
Wire Size .8 – .9mm², 18AWG
Operating Voltage 600VAC
Wire & Cable IDC Installation Type Closed End
Housing Color Orange
Housing Material Nylon
Centerline (Pitch) .156in, 3.96mm
Cable Exit Angle 90°
UL Flammability Rating UL 94V-2
Agency/Standard Number E28476
Agency/Standard UL, CSA
CSA File Number LR7189
CSA Rating Certified
Glow Wire Rating Standard Part - Not Glow Wire
UL Rating Recognized
Mating Alignment With
PCB Mount Retention Without
Contact Retention Type Locking Lance
PCB Mount Alignment Without
Connector Mounting Type Cable Mount (Free-Hanging)
Mating Retention Without
Mating Alignment Type Polarizing Tab
Panel Mount Feature Without
Strain Relief With
Circuit Application Power & Signal
For Use With MTA .156 Header
Packaging Method Box
Packaging Quantity 250
Connector & Contact Terminates To Printed Circuit Board, Wire & Cable
Product Type Connector Assembly
Housing Type Receptacle
Sealable No
Contact Type Socket
Connector System Wire-to-Board
Wire Type Stranded
Wire/Cable Type Discrete Wire
Termination Method to Wire & Cable Insulation Displacement Crimp (IDC)
Operating Temperature Range -55 – 105°C, -67 – 221°F


Alternative Descriptions

12P Mta156 Conn Assy 18Awg Lf |Amp Te Connectivity 4-644461-2 | Newark Electronics
Conn IDC Connector RCP 12 POS 3.96mm IDT RA Cable Mount | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 4-644461-2?

Additional datasheets, footprints and schematics for 4-644461-2 are listed on our Part Details page. You can also find images and similar parts to 4-644461-2 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 4-644461-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4-644461-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 4-644461-2 fall under?

The 4-644461-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.

Can I view similar or alternative parts?

You can view similar parts to 4-644461-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 4-644461-2 you can contact the distributor directly for product support, shipping queries etc.

Is the 4-644461-2 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 4-644461-2 have stock available?

Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for 4-644461-2.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 4-644461-2 often in real-time on the comparison pages.

What if I can't find stock of 4-644461-2?

You can fill out our help required form which you can use to request a quote for 4-644461-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay