Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.35
|
389
in stock
|
Buy Now | |
TE Store
from US$0.51
|
19,867
in stock
|
Buy Now | |
Powell Electronics
from US$0.24
|
12,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.39
|
389
in stock
|
Buy Now | |
Chip One Stop
from US$0.35
|
389
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
3
in stock
|
Buy Now | |
Avnet America
from US$0.21
|
-
|
Buy Now | |
RS Americas
from US$0.26
|
-
|
Buy Now | |
Boersig
from US$0.27
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Rows | 1 |
---|---|
Number of Positions | 12 |
Contact Layout | Inline |
Contact Retention Within Housing | Without |
Contact Current Rating (Max) | 6.5A |
Contact Type | Socket |
Connector Height | 6.35mm |
コネクタの高さ | 6.35mm |
Connector Length | 1.871in |
Wire Size | .0509 – .823mm², 30 – 18AWG |
Operating Voltage | 250VAC |
Housing Color | Natural |
Centerline (Pitch) | .156in, 3.96mm |
Housing Entry Configuration | Left End Open |
Housing Material | Nylon - GF |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Rating | Listed |
CSA File Number | LR 7189 |
CSA Rating | Certified |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment | Without |
Connector Mounting Type | Cable Mount (Free-Hanging) |
PCB Mount Retention | Without |
Strain Relief | Without |
Mating Retention | Without |
Panel Mount Feature | Without |
Circuit Application | Power & Signal |
For Use With | SL .156 Contacts |
Comment | Unit Accepts 1.14[.045] Square or Round Post, Accepts Keying Plug 640254-1and 640255-1 |
Packaging Method | Package |
Packaging Quantity | 1 |
実装方法 | Package |
Connector Style | Receptacle |
Sealable | No |
Connector System | Wire-to-Board |
Connector Type | Housing |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Operating Temperature Range | -67 – 221°F, -55 – 105°C |
12P SL156 HSG W/O LCK RAMP Connector Product Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Board Number of Positions: 12 Centerline (Pitch): .156 in Housing Receptacle Wire-to-Board 12 | Receptacle Housing: Wire-To-Board & Mating Alignment & Sl 156 | Part Number: 1-640251-2 | Internal Number: 1-640251-2 | .156" | TE Connectivity | TE Store |
Headers&Wire Housings 12P SL156 HSG W/O LC | Rapid Electronics |
TE Connectivity - AMP Connector 12P SL156 HSG W/O LCK RAMP | Distrelec |
Wire-Board Connector Receptacle 12 Position, 3.96Mm | Newark Electronics |
Conn Housing RCP 12 POS 3.96mm Crimp ST Cable Mount | Avnet America |
SL-156 Series 3.96mm Pitch 12 Way 1 RowFemale Straight PCB Housing | TE Connectivity 1-640251-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | SL-156 Series |
RoHS: | Unknown |
Pitch Spacing | 3.96mm |
---|---|
No. of Contacts | 12Contacts |
Gender | Receptacle |
Product Range | SL-156 Series |
Contact Termination Type | Crimp |
No. of Rows | 1Rows |
Contact Plating | - |
Where can I find additional details, specifications and documents for a 1-640251-2?
Additional datasheets, footprints and schematics for 1-640251-2 are listed on our Part Details page. You can also find images and similar parts to 1-640251-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-640251-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-640251-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-640251-2 fall under?
The 1-640251-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1-640251-2 when available in the Wire-to-Board Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-640251-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-640251-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-640251-2 have stock available?
Authorised distributors including TE Store, Powell Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1-640251-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-640251-2 often in real-time on the comparison pages.
What if I can't find stock of 1-640251-2?
You can fill out our help required form which you can use to request a quote for 1-640251-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.