Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1630027-3 |
Prices starting from US$41.50
Distributor | Stock | ||
---|---|---|---|
Newark
from US$62.96
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$41.50
|
21
in stock
|
Buy Now | |
Heilind Electronics
from US$47.65
|
12
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$47.65
|
4
in stock
|
Buy Now | |
Avnet America
from US$46.39
|
-
|
Buy Now | |
TTI Europe
from US$49.59
|
-
|
Buy Now | |
Farnell
from US$57.32
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Lead Type | Fixed |
---|---|
Number of Resistors | 1 |
Dimensions | 180 x 41 x 71.4mm |
Tolerance | 5% |
Power Rating | 300W |
Resistance | 10Ω |
Voltage Rating | 2500 VAC |
Resistance Class | Up to 1kΩ |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Element Type | Wirewound |
Element Material | Aluminum |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | M6 Threaded Stud |
Temperature Coefficient | ±50ppm/°C |
Resistor: wire-wound | Transfer Multisort Elektronik |
HSC30010RJ | Heilind Electronics |
Wirewound Resistors - Chassis Mount Hsc300 10R 5% |Amp Te Connectivity 1630027-3 | Newark Electronics |
Resistor, 10 Ohm, ± 5%, 300 W, Wirewound, Power, Screw | Avnet America |
10 OHM 5% 300W | TTI Europe |
Resistor, 10 Ohm, � 5%, 300 W, Wirewound, Power, Screw | Avnet Abacus |
Where can I find additional details, specifications and documents for a 1630027-3?
Additional datasheets, footprints and schematics for 1630027-3 are listed on our Part Details page. You can also find images and similar parts to 1630027-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1630027-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1630027-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1630027-3 fall under?
The 1630027-3 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1630027-3 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1630027-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1630027-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1630027-3 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Avnet America have stock available or on a lead time for 1630027-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1630027-3 often in real-time on the comparison pages.
What if I can't find stock of 1630027-3?
You can fill out our help required form which you can use to request a quote for 1630027-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.