Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625999-1 |
Prices starting from US$8.24
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$9.16
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$8.24
|
68
in stock
|
Buy Now | |
Rapid Electronics
from US$12.76
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
60
in stock
|
Buy Now | |
Newark Electronics
from US$12.65
|
-
|
Buy Now | |
Avnet America
from US$8.38
|
-
|
Buy Now | |
TTI Europe
from US$8.89
|
-
|
Buy Now |
Lead Type | Fixed Leaded |
---|---|
Number of Resistors | 1 |
Dimensions | 87.5 x 47.5 x 26mm |
Power Rating | 100W |
Resistance | 100Ω |
Voltage Rating | 1900 VDC |
Resistance Class | Up to 1kΩ |
Tolerance | 5% |
Mount Style | Chassis Mount |
Packaging Method | Loose Piece - Tray |
Element Type | Wirewound |
Resistor Type | Power Resistor |
Number of Terminations | 2 |
Termination Type | Solder Lug |
Temperature Coefficient | ±50ppm/°C |
Resistor: wire-wound | Transfer Multisort Elektronik |
Wirewound Resistors - Through Hole HSC100 100R 5% | Rapid Electronics |
TE Connectivity HSC100 100R 5% Fixed Resistor Wire Wound | Distrelec |
Resistor, 100 Ohm, � 5%, 100 W, Wirewound, Power, Solder Lug | Avnet Abacus |
Wirewound Resistors - Through Hole Hsc100 100R 5% |Amp Te Connectivity 1625999-1 | Newark Electronics |
Resistor Wirewound 100 Ohm 5% 100W ±50ppm/°C Aluminum Housed Solder Lug Tray/Loose | Avnet America |
100 OHM 5% 100W | TTI Europe |
Where can I find additional details, specifications and documents for a 1625999-1?
Additional datasheets, footprints and schematics for 1625999-1 are listed on our Part Details page. You can also find images and similar parts to 1625999-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625999-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625999-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625999-1 fall under?
The 1625999-1 is listed under Passive Components > Resistors > Chassis Panel Mount Resistors.
Can I view similar or alternative parts?
You can view similar parts to 1625999-1 when available in the Chassis Panel Mount Resistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625999-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625999-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625999-1 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Distrelec, Avnet Abacus and Newark Electronics have stock available or on a lead time for 1625999-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625999-1 often in real-time on the comparison pages.
What if I can't find stock of 1625999-1?
You can fill out our help required form which you can use to request a quote for 1625999-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.