Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625854-2 |
Prices starting from US$0.08
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$0.15
|
2,000
in stock
|
Buy Now | |
Future Electronics
from US$0.08
|
304,000
in stock
|
Buy Now | |
Avnet America
from US$0.09
|
40,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
2,087
in stock
|
Buy Now | |
Rapid Electronics
from US$0.19
|
2,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.09
|
-
|
Buy Now | |
Avnet Asia
from US$0.11
|
-
|
Buy Now | |
TTI Europe
from US$0.08
|
-
|
Buy Now | |
Sager
from US$0.10
|
-
|
Buy Now | |
Farnell
from US$0.23
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Dimensions | 2 x 1.25 x 1.45mm |
---|---|
Power Rating | 0W |
Tolerance | 0% |
Resistance Class | Up to 1kΩ |
Resistance | <.05Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 0805 |
Element Type | Foil |
RC Series Natural 50 mOhm 2 A -55â–‘C to 125â–‘C 0805 Probe PAD | Future Electronics |
Res 0805 0 Ohm Jumper Molded SMD T/R | Avnet America |
Thick Film Resistors-SMD 0805 PROBE PAD | Rapid Electronics |
TE Connectivity 0805 PROBE PAD Thick Film Resistors - SM | Distrelec |
Test Point, 0805 Case Size | Newark Electronics |
Thick Film Resistors - SMD 0805 PROBE PAD | Sager |
Where can I find additional details, specifications and documents for a 1625854-2?
Additional datasheets, footprints and schematics for 1625854-2 are listed on our Part Details page. You can also find images and similar parts to 1625854-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625854-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625854-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625854-2 fall under?
The 1625854-2 is listed under Passive Components > Resistors > Probe Pads.
Can I view similar or alternative parts?
You can view similar parts to 1625854-2 when available in the Probe Pads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625854-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625854-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625854-2 have stock available?
Authorised distributors including Future Electronics, Avnet America, Chip One Stop, Rapid Electronics and Distrelec have stock available or on a lead time for 1625854-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625854-2 often in real-time on the comparison pages.
What if I can't find stock of 1625854-2?
You can fill out our help required form which you can use to request a quote for 1625854-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.