Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 1625854-1 |
Prices starting from US$0.10
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.10
|
82,000
in stock
|
Buy Now | |
Future Electronics
from US$0.12
|
16,000
in stock
|
Buy Now | |
Rapid Electronics
from US$0.14
|
16,000
in stock
|
Buy Now | |
TTI Europe
from US$0.12
|
16,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.15
|
8,000
in stock
|
Buy Now | |
Avnet Abacus
-
|
190,000
in stock
|
Buy Now | |
Boersig
from US$0.15
|
-
|
Buy Now |
Dimensions | 3.2 x 1.6 x 1.25mm |
---|---|
Power Rating | 0W |
Resistance Class | Up to 1kΩ |
Tolerance | 0% |
Resistance | <.05Ω |
Mount Style | Surface Mount |
Packaging Method | Taped & Reeled |
Size Code | 1206 |
Element Type | Foil |
Res 1206 0 Ohm Jumper Molded SMD T/R | Avnet America |
SMT Zero Ohm Link Circuit Probe Pad 1206 | Future Electronics |
Thick Film Res.-SMD ZERO OHM SMD CIRCUIT PROBEPAD | Rapid Electronics |
Where can I find additional details, specifications and documents for a 1625854-1?
Additional datasheets, footprints and schematics for 1625854-1 are listed on our Part Details page. You can also find images and similar parts to 1625854-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1625854-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1625854-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1625854-1 fall under?
The 1625854-1 is listed under Passive Components > Resistors > Probe Pads.
Can I view similar or alternative parts?
You can view similar parts to 1625854-1 when available in the Probe Pads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1625854-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1625854-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1625854-1 have stock available?
Authorised distributors including Avnet America, Future Electronics, Rapid Electronics, TTI Europe and Chip One Stop have stock available or on a lead time for 1625854-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1625854-1 often in real-time on the comparison pages.
What if I can't find stock of 1625854-1?
You can fill out our help required form which you can use to request a quote for 1625854-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.