Options for Price Comparison
Distributor Statistics for 1625854-3
Total in Stock: -
Lowest MOQ: -
Average Price: - per unit
Stocking Distributors: -
Loading...
Loading Results for 1625854-3
Details for 1625854-3 by TE Connectivity
Passive Components > Resistors > Probe Pads

1625854-3 by TE Connectivity

0603 PROBE PAD
Part Information
1625854-3 image
RoHS Compliant
ELV Compliant
Reflow solder capable to 260°C
Status: Active
Aliases: RCU-0CJIT, 1625854-3
Product Code: H690
Global Product Line: LV5
GPL Description: Industrial
Specifications
Dimensions:
1.6 x .8 x 1.15mm
Tolerance:
0%
Resistance Class:
Up to 1kΩ
Resistance:
<.05Ω
Power Rating:
0W
Mount Style:
Surface Mount
Packaging Method:
Taped & Reeled
Size Code:
0603
Element Type:
Foil
Compatible Parts
Alternate Descriptions
0603 PROBE PAD Onlinecomponents.com
Res 0603 0 Ohm Jumper Molded SMD T/R Avnet America
Test point; Connection: SMT; Case:0603 Transfer Multisort Elektronik
Res 0603 0 Ohm Jumper Molded SMD T/R Avnet Europe
Res 0603 0 Ohm Molded SMD T/R Avnet Asia
RC Series 0603 0.05 Ohm Surface Mount Metal Foil Resistor Future Electronics