Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Rows | 2 |
Stackable | No |
Number of Positions | 140 |
PCB Mount Orientation | Vertical |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Type | Pin |
Contact Shape & Form | Signal |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material | Gold |
Contact Mating Area Plating Material Thickness | .2µm, 7.874µin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
Connector Height | .167in, 4.25mm |
Stack Height | 10mm, 18mm, .709in |
コネクタの高さ | 4.25mm |
PCB Thickness (Recommended) | .2in |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Method | Soft Tray |
実装方法 | Soft Tray |
Ground Component Type | Grounding Plate, Grounding Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Where can I find additional details, specifications and documents for a 1-6123582-0?
Additional datasheets, footprints and schematics for 1-6123582-0 are listed on our Part Details page. You can also find images and similar parts to 1-6123582-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-6123582-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-6123582-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-6123582-0 fall under?
The 1-6123582-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-6123582-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-6123582-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-6123582-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-6123582-0 have stock available?
There is no stock from authorised distributors for 1-6123582-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-6123582-0 often in real-time on the comparison pages.
What if I can't find stock of 1-6123582-0?
You can fill out our help required form which you can use to request a quote for 1-6123582-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.