1-5353190-0 Part Information
Details for 1-5353190-0 by TE Connectivity
Connectors>PCB Connectors>Board-to-Board Connectors>Board-to-Board Headers & Receptacles
Featured Distributor
Pricing
Break | Price |
---|---|
1000 | 6.7900 |
5000 | 6.6500 |
10000 | 6.5200 |
20000 | 6.3800 |
Stock Information
Details
Part Downloads
Part Specifications
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Number of Positions | 140 |
PCB Contact Termination Area Plating Material | Tin, Gold |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, .05µm, 1.9685µin, 1µm |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material Thickness | .2µm, 7.874µin |
Contact Type | Socket |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material | Gold |
Stack Height | 6mm, 7mm, 8mm, 12mm, 4mm, .472in |
Connector Height | .157in, 4mm |
コネクタの高さ | 4mm |
PCB Thickness (Recommended) | .2in |
Dielectric Withstanding Voltage (Max) | 200VAC |
Insulation Resistance | 2MΩ |
Operating Voltage | 50VAC |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .024in, .6mm |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Alignment | With |
Mating Alignment | With |
Mating Alignment Type | Polarization |
PCB Mount Retention | With |
PCB Mount Retention Type | Solder Peg |
Connector Mounting Type | Board Mount |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 1000 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Ground Component Type | Grounding Contact |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
Compatible Parts
Alternative Part Descriptions
- 1-5353190-0 - .6FHR04H,140,S,GIG,08/SN,TR,NSYES ROHS COMPLIANT: YES | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 1-5353190-0?
Additional datasheets, footprints and schematics for 1-5353190-0 are listed in our Part Details tab. You can also find the 1-5353190-0 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5353190-0 in the Pricing & Inventory tab next to part details. You can view 1-5353190-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5353190-0 fall under?
The 1-5353190-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5353190-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5353190-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5353190-0 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by TE Connectivity.
Which authorised distributors for 1-5353190-0 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 1-5353190-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5353190-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5353190-0?
You can fill out our help required form which you can use to request a quote for 1-5353190-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.