Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Stackable | Yes |
---|---|
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Number of Positions | 140 |
Board-to-Board Configuration | Mezzanine |
PCB Contact Termination Area Plating Material Thickness | 1µm, 39.37µin, .05µm, 1.9685µin |
Mating Post Length | 1.3mm, 1mm |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Tin, Gold |
Contact Layout | Inline |
Contact Current Rating (Max) | .5A |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 7.874µin |
Stack Height | .472in, 7mm, 6mm, 8mm, 12mm, 4mm |
Connector Height | 4mm, .157in |
コネクタの高さ | 4mm |
Operating Voltage | 50VAC |
Dielectric Withstanding Voltage (Max) | 200VAC |
Insulation Resistance | 2MΩ |
Housing Material | High Temperature Thermoplastic |
Centerline (Pitch) | .024in, .6mm |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
PCB Mount Alignment Type | Locating Posts |
Mating Alignment Type | Polarized |
PCB Mount Retention | With |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Method | Tray |
実装方法 | Tray |
Packaging Quantity | 30 |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Ground Component Type | Grounding Contact |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
.6FHR04H,140,S,GIG,08/Sn,ST,NSYes PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 140 Centerline (Pitch): .6 mm PCB Mount Receptacle Vertical Board-to-Board 140 | PCB Header & Receptacle | Part Number: 1-5316077-0 | Internal Number: 1-5316077-0 | .6 mm | TE Connectivity | TE Store |
.6Fhr04H,140,s,gig,08/Sn,st,nsyes |Amp Te Connectivity 1-5316077-0 | Newark Electronics |
Conn Fine Pitch Connector RCP 140 POS 0.6mm Solder ST SMD Tray | Avnet America |
CARD-EDGE AND BACKPLANE CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1-5316077-0?
Additional datasheets, footprints and schematics for 1-5316077-0 are listed on our Part Details page. You can also find images and similar parts to 1-5316077-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5316077-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5316077-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5316077-0 fall under?
The 1-5316077-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5316077-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5316077-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5316077-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5316077-0 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 1-5316077-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5316077-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5316077-0?
You can fill out our help required form which you can use to request a quote for 1-5316077-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.