Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.29
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$14.29
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Rows | 2 |
Number of Positions | 140 |
Stackable | Yes |
Board-to-Board Configuration | Mezzanine |
Contact Type | Pin |
PCB Contact Termination Area Plating Material Thickness | 39.37µin, 1µm |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | .5A |
Contact Layout | Inline |
Contact Mating Area Plating Material | Gold |
Mating Post Length | 1mm, 1.3mm |
Contact Mating Area Plating Material Thickness | .2µm, 7.874µin |
Contact Base Material | Copper Alloy |
Connector Height | .157in, 4mm |
コネクタの高さ | 4mm |
Stack Height | .472in, 4mm, 12mm |
PCB Thickness (Recommended) | .2in |
Operating Voltage | 50VAC |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 200VAC |
Centerline (Pitch) | .6mm, .024in |
Housing Color | Black |
Housing Material | High Temperature Thermoplastic |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarization |
PCB Mount Alignment Type | Locating Posts |
PCB Mount Retention | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention Type | Solder Peg |
Circuit Application | Signal |
Packaging Quantity | 30 |
実装方法 | Hard Tray |
Packaging Method | Hard Tray |
PCB Connector Assembly Type | PCB Mount Header |
Ground Component Type | Grounding Plate, Grounding Contact |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -40 – 185°F, -40 – 85°C |
Stacking Connector Header 140 Position 4mm Stack Height 0.6 mm Solder Straight Surface Mount Tray | Avnet America |
Where can I find additional details, specifications and documents for a 1-5316559-0?
Additional datasheets, footprints and schematics for 1-5316559-0 are listed on our Part Details page. You can also find images and similar parts to 1-5316559-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5316559-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5316559-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5316559-0 fall under?
The 1-5316559-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5316559-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5316559-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5316559-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5316559-0 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1-5316559-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5316559-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5316559-0?
You can fill out our help required form which you can use to request a quote for 1-5316559-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.