Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.13
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.18
|
8,895
in stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
273,000
in stock
|
Buy Now | |
TTI Europe
from US$0.13
|
80,000
in stock
|
Buy Now | |
Distrelec
from US$0.16
|
55,000
in stock
|
Buy Now | |
TE Store
from US$0.20
|
38,370
in stock
|
Buy Now | |
element14
from US$0.19
|
8,895
in stock
|
Buy Now | |
Newark Electronics
from US$0.13
|
250
in stock
|
Buy Now | |
Avnet America
from US$0.15
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Fully Insulated | No |
---|---|
Plating Material | Tin |
Connection Capacity | Single |
Terminal Type | Receptacle |
Contact Base Material | Phosphor Bronze |
Crimp Type | F-Crimp |
Barrel Type | Open |
Terminal & Splice Type | Receptacle |
Terminal Orientation | Straight |
Overall Length | .755in, 19.2mm |
Accepts Wire Insulation Diameter Range | .13 – .177in, 3.3 – 4.5mm |
Mating Tab Thickness | .81mm, .032in |
Receptacle Terminal Stock Thickness | .016in, .41mm |
Mating Tab Width | 6.35mm, .25in |
Wire Size | 2.62 – 4.17mm², 13 – 11AWG |
Locking Lance Height | .053in |
Wire Insulation Support | With |
Mating Retention Type | Locking Lance |
Comment | With dimple, Chamfered |
Packaging Method | Strip/Reel |
Packaging Quantity | 5000 |
Insulated | No |
Sealable | No |
Wire/Cable Type | Regular Wire |
Terminates To | Wire & Cable |
Wire Stop | No |
Insertion Force | Normal |
Operating Temperature Range | -40 – 230°F, -40 – 110°C |
FASTIN-FASTON RECEP 6,35 | TTI Europe |
TE Connectivity - AMP FASTIN-FASTON 250 Push-On Term 4.17mm2 | Distrelec |
FF 250 REC 2.5-4.0MM2 TPPB Quick Disconnect Terminal Type: Receptacle Wire Size: 13 – 11 AWG Wire Size: 2.62 – 4.17 mm² Mating Tab Width: 6.35 mm Mating Tab Width: .25 in Receptacle 13 – 11 AWG 2.62 – 4.17 mm² 6.35 mm | Quick Disconnect | Part Number: 160913-4 | Internal Number: 160913-4 | TE Connectivity | TE Store |
FEMALE QUICK DISCONNECT, 13-11AWG | element14 |
Female Disconnect, 6.35Mm, 13-11Awg | Newark Electronics |
Quick Disconnect Terminal 11-13AWG RCP 19.2mm 6.6mm Tin Strip | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|
Where can I find additional details, specifications and documents for a 160913-4?
Additional datasheets, footprints and schematics for 160913-4 are listed on our Part Details page. You can also find images and similar parts to 160913-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160913-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160913-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160913-4 fall under?
The 160913-4 is listed under Terminals & Splices > Quick Disconnects.
Can I view similar or alternative parts?
You can view similar parts to 160913-4 when available in the Quick Disconnects range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160913-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 160913-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160913-4 have stock available?
Authorised distributors including Powell Electronics, TTI Europe, Distrelec, TE Store and element14 have stock available or on a lead time for 160913-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160913-4 often in real-time on the comparison pages.
What if I can't find stock of 160913-4?
You can fill out our help required form which you can use to request a quote for 160913-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.