Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.67
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.44
|
1,132
in stock
|
Buy Now | |
Boersig
from US$0.94
|
6,725
in stock
|
Buy Now | |
Newark Electronics
from US$0.99
|
1,513
in stock
|
Buy Now | |
element14
from US$0.86
|
1,513
in stock
|
Buy Now | |
Farnell
from US$1.06
|
1,513
in stock
|
Buy Now | |
Rapid Electronics
from US$1.12
|
1,341
in stock
|
Buy Now | |
Distrelec
from US$0.91
|
1,065
in stock
|
Buy Now | |
TE Store
from US$1.81
|
774
in stock
|
Buy Now | |
Chip One Stop
from US$1.31
|
276
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.16
|
241
in stock
|
Buy Now | |
Heilind Electronics
from US$1.06
|
100
in stock
|
Buy Now | |
Conrad
from US$1.90
|
59
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.06
|
20
in stock
|
Buy Now | |
RS Americas
from US$0.78
|
10
in stock
|
Buy Now | |
Avnet Abacus
-
|
300
in stock
|
Buy Now | |
Future Electronics
from US$0.76
|
-
|
Buy Now | |
Avnet America
from US$0.80
|
-
|
Buy Now | |
TTI Europe
from US$0.67
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now |
Weight per Piece | 9.765g |
---|---|
Plating Material | Tin |
Number of Holes | 1 |
Terminal Angle | Straight |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Offset |
Stud Diameter | 10.5mm, 10mm, .413in |
Wire Size | 4AWG, 33100 – 52600CMA, 16.8 – 26.7mm² |
Barrel Inside Diameter | 7.518mm, .296in |
Overall Length | 33.38mm, 1.312in |
Tongue Thickness | .79mm, .031in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | Without |
Heavy Duty | No |
Packaging Quantity | 100 |
Packaging Method | Box |
Stud Size | M10 |
Shape Description | RING-080 |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Insulated | No |
Operating Temperature Range | 338°F, 170°C |
Terminal, Ring Tongue, 3/8", 4Awg | Newark Electronics |
TERMINAL, RING TONGUE, 3/8", 4AWG | element14 |
Terminals TERM RING SOLIS 4AWG | Rapid Electronics |
Ring terminal, SOLISTRAND, M10, 4 AWG | RS |
TE Connectivity SOLIS 4 R M10 Terminals TERM RING SOLIS | Distrelec |
SOLIS 4 R M10 Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 4 AWG Wire Size: 16.8 – 26.7 mm² Wire Size: 33100 – 52600 CMA Stud Size: M10 Closed Ring Tongue Terminal 4 AWG 16.8 – 26.7 mm² 33100 – 52600 CMA | Ring Terminal | Part Number: 160075 | Internal Number: 160075 | TE Connectivity | TE Store |
Tip: ring | Transfer Multisort Elektronik |
SOLIS 4 R M10 | Heilind Electronics |
Uninsulated AMP SOLISTRAND Ring cable lug Material copper in accordance with ASTM B-152, tin plated in accordance with MIL-T-10727. | Conrad |
Solistrand Series Uninsulated Tin Plated Crimp Ring Terminal, M10 Size, 4 AWG | TE Connectivity 160075 | RS Americas |
Ring Tongue Terminal 4AWG 33.2mm 16.7mm Tin Loose Piece | Avnet Abacus |
SOLISTRAND Series Ring Splice Screw Mount Crimp Terminal | Future Electronics |
SOL. RING TONGUE | TTI Europe |
Status: | Unknown |
---|---|
Series: | SOLISTRAND Series |
RoHS: | Unknown |
Stud Size - Metric | M10 |
---|---|
Stud Size - Imperial | 3/8", 3/8" |
Wire Size AWG Max | 4AWG |
Conductor Area CSA | 21mm² |
Product Range | SOLISTRAND Series |
Insulator Colour | - |
Insulator Material | Uninsulated |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 160075?
Additional datasheets, footprints and schematics for 160075 are listed on our Part Details page. You can also find images and similar parts to 160075 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 160075 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 160075 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 160075 fall under?
The 160075 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 160075 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 160075 you can contact the distributor directly for product support, shipping queries etc.
Is the 160075 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 160075 have stock available?
Authorised distributors including Boersig, Newark Electronics, element14, Farnell and Rapid Electronics have stock available or on a lead time for 160075.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 160075 often in real-time on the comparison pages.
What if I can't find stock of 160075?
You can fill out our help required form which you can use to request a quote for 160075 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.