Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.32
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.35
|
No stock
|
Buy Now | |
Rutronik
from US$0.42
|
3,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.42
|
2,238
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.46
|
-
|
Buy Now | |
TTI Europe
from US$0.35
|
-
|
Buy Now |
TVS Polarity | Bidirectional |
---|---|
Reverse Stand-Off Voltage Vrwm | 486V |
Clamping Voltage Vc Max | 740V |
Diode Case Style | DO-214AB (SMC) |
No. of Pins | 2Pins |
RoHS Compliant | Yes |
TVS-DIODE BI 1,5KW 540V SMC | Rutronik |
Diode: TVS | Transfer Multisort Elektronik |
Tvs-Diode, 1.5Kw, 740V, Bidirectional, Do-214Ab | Newark Electronics |
1.5SMC Series 6.5 W 567 V Bi-Directional Surface Mount TVS Diode - SMC | Future Electronics |
1.5KW 540VBR 5% BI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 540V 1.5KW BIDIR SMC | Avnet America |
DIO TVS VBD 540V 1.5kW BIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC540CA | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC540CA?
Additional datasheets, footprints and schematics for 1.5SMC540CA are listed on our Part Details page. You can also find images and similar parts to 1.5SMC540CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC540CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC540CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC540CA fall under?
The 1.5SMC540CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC540CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC540CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC540CA RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 1.5SMC540CA have stock available?
Authorised distributors including Rutronik, Transfer Multisort Elektronik, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for 1.5SMC540CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC540CA often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC540CA?
You can fill out our help required form which you can use to request a quote for 1.5SMC540CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.