Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.34
|
987
in stock
|
Buy Now | |
Rutronik
from US$0.23
|
3,000
in stock
|
Buy Now | |
Conrad
from US$0.64
|
2,990
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
1,202
in stock
|
Buy Now | |
Newark Electronics
from US$0.47
|
987
in stock
|
Buy Now | |
element14
from US$0.34
|
987
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.28
|
-
|
Buy Now | |
RS Americas
from US$0.41
|
-
|
Buy Now | |
TTI Europe
from US$0.31
|
-
|
Buy Now |
Product Range | - |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 408V |
Clamping Voltage Vc Max | 658V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 456V |
Breakdown Voltage Max | 504V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 456V to 504V |
Peak Pulse Current Ippm | 2.3A |
Power Dissipation Pd | 6.5W |
Tvs Diode, Unidir, 408V, Do-214Ab Rohs Compliant: Yes |Littelfuse 1.5SMC480A | Newark Electronics |
TVS DIODE, UNIDIR, 408V, DO-214AB | element14 |
1.5SMC Series 658 V 1.5 kW Surface Mount Uni-Directional TVS Diode - DO-214AB | Future Electronics |
1.5KW 480VBR 5% UNI DO214AB | TTI Europe |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transient Voltage Suppressor Diode Series | Avnet America |
DIO TVS VBD 480V 1.5kW UNIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC480A | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC480A?
Additional datasheets, footprints and schematics for 1.5SMC480A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC480A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC480A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC480A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC480A fall under?
The 1.5SMC480A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC480A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC480A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC480A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC480A have stock available?
Authorised distributors including Rutronik, Conrad, Transfer Multisort Elektronik, Newark Electronics and element14 have stock available or on a lead time for 1.5SMC480A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC480A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC480A?
You can fill out our help required form which you can use to request a quote for 1.5SMC480A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.