Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.22
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.61
|
12,130
in stock
|
Buy Now | |
Future Electronics
from US$0.36
|
270,000
in stock
|
Buy Now | |
TTI Europe
from US$0.31
|
33,000
in stock
|
Buy Now | |
Rutronik
from US$0.28
|
6,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,118
in stock
|
Buy Now | |
Newark Electronics
from US$0.39
|
1,908
in stock
|
Buy Now | |
element14
from US$0.43
|
1,908
in stock
|
Buy Now | |
Farnell
from US$0.43
|
1,908
in stock
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.49
|
-
|
Buy Now |
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 376V |
Clamping Voltage Vc Max | 602V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 418V |
Breakdown Voltage Max | 462V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
1500 W 418 V Bi Directional SMT Transient Voltage Suppressor Diode | Future Electronics |
1.5KW 440VBR 5% BI DO214AB | TTI Europe |
Diode TVS Bi-Dir 376V 1500W DO214AB | RS |
TVS-DIODE BI 1,5KW 440V SMC | Rutronik |
Diode, Tvs 440V, 1500W, 5%, Bi, Smc | Newark Electronics |
DIODE, TVS 440V, 1500W, 5%, BI, SMC | element14 |
1.5SMC440CA, Bi-Directional TVS Diode, 1500W, 2-Pin DO-214AB | Littelfuse 1.5SMC440CA | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode TVS Single Bi-Dir 376V 1.5KW 2-Pin DO-214AB T/R | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC440CA?
Additional datasheets, footprints and schematics for 1.5SMC440CA are listed on our Part Details page. You can also find images and similar parts to 1.5SMC440CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC440CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC440CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC440CA fall under?
The 1.5SMC440CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC440CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC440CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC440CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC440CA have stock available?
Authorised distributors including Future Electronics, TTI Europe, RS, Rutronik and Transfer Multisort Elektronik have stock available or on a lead time for 1.5SMC440CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC440CA often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC440CA?
You can fill out our help required form which you can use to request a quote for 1.5SMC440CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.