Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.36
|
1,440
in stock
|
Buy Now | |
Newark Electronics
from US$0.33
|
9,000
in stock
|
Buy Now | |
element14
from US$0.47
|
9,000
in stock
|
Buy Now | |
Farnell
from US$0.40
|
9,000
in stock
|
Buy Now | |
TTI Europe
from US$0.30
|
6,000
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
3,479
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,024
in stock
|
Buy Now | |
Chip One Stop
from US$0.28
|
2,897
in stock
|
Buy Now | |
CoreStaff
from US$0.37
|
1,223
in stock
|
Buy Now | |
Rutronik
from US$0.32
|
-
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.51
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 376V |
Clamping Voltage Vc Max | 602V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 418V |
Breakdown Voltage Max | 462V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (20-Jun-2016) |
Tvs Diode, 1.5Kw, 376V, Unidir, Do-201Ab | Newark Electronics |
TVS DIODE, 1.5KW, 376V, UNIDIR, DO-201AB | element14 |
1.5KW 440VBR 5% UNI DO214AB | TTI Europe |
Diode TVS Uni-Dir 376V 1500W DO214AB | RS |
TVS-DIODE UNI 1,5KW 440V SMC | Rutronik |
1.5SMC Series 6.5 W 462V Uni-Directional Surface Mount TVS Diode - SMC | Future Electronics |
1.5SMC440A, Uni-Directional TVS Diode, 1500W, 2-Pin DO-214AB | Littelfuse 1.5SMC440A | RS Americas |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transient Voltage Suppressor Diode Series | Avnet America |
Where can I find additional details, specifications and documents for a 1.5SMC440A?
Additional datasheets, footprints and schematics for 1.5SMC440A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC440A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC440A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC440A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC440A fall under?
The 1.5SMC440A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC440A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC440A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC440A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC440A have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TTI Europe and Distrelec have stock available or on a lead time for 1.5SMC440A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC440A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC440A?
You can fill out our help required form which you can use to request a quote for 1.5SMC440A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.