Status: | Unknown |
---|---|
Series: | 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.37
|
5,305
in stock
|
Buy Now | |
TTI Europe
from US$0.25
|
9,000
in stock
|
Buy Now | |
Newark Electronics
from US$0.56
|
5,305
in stock
|
Buy Now | |
element14
from US$0.43
|
5,305
in stock
|
Buy Now | |
Distrelec
from US$0.34
|
3,940
in stock
|
Buy Now | |
Chip One Stop
from US$0.31
|
2,495
in stock
|
Buy Now | |
Rutronik
from US$0.20
|
-
|
Buy Now | |
Future Electronics
from US$0.36
|
-
|
Buy Now | |
Avnet America
from US$0.32
|
-
|
Buy Now | |
RS Americas
from US$0.76
|
-
|
Buy Now |
Product Range | 1.5SMC Series |
---|---|
TVS Polarity | Bidirectional |
Reverse Stand-Off Voltage Vrwm | 300V |
Clamping Voltage Vc Max | 482V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 332V |
Breakdown Voltage Max | 368V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
SVHC | No SVHC (12-Jan-2017) |
1.5KW 330VBR 5% BI DO214AB | TTI Europe |
Tvs Diode, 1.5Kw, 300V, Bidir, Do-214Ab | Newark Electronics |
TVS DIODE, 1.5KW, 300V, BIDIR, DO-214AB | element14 |
TVS-DIODE BI 1,5KW 350V SMC | Rutronik |
1.5SMC Series 6.5 W 368 V Bi-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transient Voltage Suppressor Diode Series | Avnet America |
DIO TVS VBD 350V 1.5kW BIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC350CA | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC350CA?
Additional datasheets, footprints and schematics for 1.5SMC350CA are listed on our Part Details page. You can also find images and similar parts to 1.5SMC350CA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC350CA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC350CA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC350CA fall under?
The 1.5SMC350CA is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC350CA when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC350CA you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC350CA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC350CA have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Distrelec have stock available or on a lead time for 1.5SMC350CA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC350CA often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC350CA?
You can fill out our help required form which you can use to request a quote for 1.5SMC350CA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.