Status: | Unknown |
---|---|
Series: | TRANSZORB 1.5SMC Series |
RoHS: | Unknown |
Prices starting from US$0.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.35
|
2,375
in stock
|
Buy Now | |
TTI Europe
from US$0.29
|
12,000
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$0.22
|
3,075
in stock
|
Buy Now | |
Distrelec
from US$0.29
|
2,750
in stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
2,375
in stock
|
Buy Now | |
element14
from US$0.35
|
2,375
in stock
|
Buy Now | |
Future Electronics
from US$0.31
|
-
|
Buy Now | |
Avnet America
from US$0.20
|
-
|
Buy Now | |
RS Americas
from US$0.73
|
-
|
Buy Now |
Product Range | TRANSZORB 1.5SMC Series |
---|---|
TVS Polarity | Unidirectional |
Reverse Stand-Off Voltage Vrwm | 256V |
Clamping Voltage Vc Max | 414V |
Diode Case Style | DO-214AB |
No. of Pins | 2Pins |
Breakdown Voltage Min | 285V |
Breakdown Voltage Max | 315V |
Peak Pulse Power Dissipation | 1.5kW |
Automotive Qualification Standard | - |
Breakdown Voltage Range | 285V to 315V |
Peak Pulse Current Ippm | 3.7A |
Power Dissipation Pd | 1.5kW |
1.5KW 300VBR 5% UNI DO214AB | TTI Europe |
Diode, Tvs, 300V, 1500W, Uni, Smc | Newark Electronics |
DIODE, TVS, 300V, 1500W, UNI, SMC | element14 |
1.5SMC Series 6.5 W 315 V Uni-Directional Surface Mount TVS Diode - SMC | Future Electronics |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DIO TVS VBD 300V 1.5KW UNIDIR SMC | Avnet America |
DIO TVS VBD 300V 1.5kW UNIDIR SMCTR13,Tape & Reel - 13 reel | Bourns 1.5SMC300A | RS Americas |
Where can I find additional details, specifications and documents for a 1.5SMC300A?
Additional datasheets, footprints and schematics for 1.5SMC300A are listed on our Part Details page. You can also find images and similar parts to 1.5SMC300A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1.5SMC300A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1.5SMC300A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1.5SMC300A fall under?
The 1.5SMC300A is listed under Circuit Protection > TVS - Transient Voltage Suppressors > TVS Diodes.
Can I view similar or alternative parts?
You can view similar parts to 1.5SMC300A when available in the TVS Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1.5SMC300A you can contact the distributor directly for product support, shipping queries etc.
Is the 1.5SMC300A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1.5SMC300A have stock available?
Authorised distributors including TTI Europe, Transfer Multisort Elektronik, Distrelec, Newark Electronics and element14 have stock available or on a lead time for 1.5SMC300A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1.5SMC300A often in real-time on the comparison pages.
What if I can't find stock of 1.5SMC300A?
You can fill out our help required form which you can use to request a quote for 1.5SMC300A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.