Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Diode Configuration | Single |
---|---|
Repetitive Reverse Voltage Vrrm Max | 40V |
Forward Current If(AV) | 2.1A |
Forward Voltage VF Max | 490mV |
Forward Surge Current Ifsm Max | 330A |
Operating Temperature Max | 150°C |
Diode Case Style | DO-214AC (SMA) |
RoHS Compliant | No |
15MQ040NPbF Series 40 V 3 A Surface Mount Schottky Rectifier - SMA | Future Electronics |
DIO SKY 15MQ040NTRPBF DO 214AC | Kruse |
Where can I find additional details, specifications and documents for a 15MQ040NTRPBF.?
Additional datasheets, footprints and schematics for 15MQ040NTRPBF. are listed on our Part Details page. You can also find images and similar parts to 15MQ040NTRPBF. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 15MQ040NTRPBF. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 15MQ040NTRPBF. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 15MQ040NTRPBF. fall under?
The 15MQ040NTRPBF. is listed under Semiconductors - Discretes > Diodes > Schottky Diodes > Small Signal Schottky Diodes.
Can I view similar or alternative parts?
You can view similar parts to 15MQ040NTRPBF. when available in the Small Signal Schottky Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 15MQ040NTRPBF. you can contact the distributor directly for product support, shipping queries etc.
Is the 15MQ040NTRPBF. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 15MQ040NTRPBF. have stock available?
Authorised distributors including Future Electronics, Chip One Stop and Kruse have stock available or on a lead time for 15MQ040NTRPBF..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 15MQ040NTRPBF. often in real-time on the comparison pages.
What if I can't find stock of 15MQ040NTRPBF.?
You can fill out our help required form which you can use to request a quote for 15MQ040NTRPBF. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.