Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.54
|
733
in stock
|
Buy Now | |
Newark Electronics
from US$1.77
|
733
in stock
|
Buy Now | |
element14
from US$1.60
|
723
in stock
|
Buy Now | |
TTI Europe
from US$1.66
|
481
in stock
|
Buy Now | |
TE Store
from US$1.00
|
388
in stock
|
Buy Now | |
Distrelec
from US$1.63
|
364
in stock
|
Buy Now | |
Chip One Stop
from US$2.04
|
20
in stock
|
Buy Now | |
Avnet America
from US$1.19
|
-
|
Buy Now | |
Boersig
from US$1.28
|
-
|
Buy Now | |
Dalroad Norslo
from US$1.44
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Material | Copper Alloy |
---|---|
Sealable | No |
Accessory Type | Ferrule |
Outer Ferrule, Size B, Copper Alloy Rohs Compliant: Yes |Te Connectivity 1587724-2 | Newark Electronics |
OUTER FERRULE, SIZE B, COPPER ALLOY | Farnell |
OUTER FERRULE, SIZE B, HVA280 Connector Shielding Accessory Type: Ferrule Primary Product Material: Copper Alloy Ferrule Copper Alloy | Automotive Connector Emc Shielding | Part Number: 1587724-2 | Internal Number: 1587724-2 | TE Connectivity | TE Store |
TE Connectivity - AMP EMC Shielding FERRULE SIZE B HVA280 | Distrelec |
Ferrule Copper Alloy Size B | Avnet America |
HVA280 Outer Ferrule Size B | Dalroad Norslo |
Where can I find additional details, specifications and documents for a 1587724-2?
Additional datasheets, footprints and schematics for 1587724-2 are listed on our Part Details page. You can also find images and similar parts to 1587724-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587724-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587724-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587724-2 fall under?
The 1587724-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector EMC Shielding.
Can I view similar or alternative parts?
You can view similar parts to 1587724-2 when available in the Automotive Connector EMC Shielding range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587724-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587724-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587724-2 have stock available?
Authorised distributors including Newark Electronics, Farnell, element14, TTI Europe and TE Store have stock available or on a lead time for 1587724-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587724-2 often in real-time on the comparison pages.
What if I can't find stock of 1587724-2?
You can fill out our help required form which you can use to request a quote for 1587724-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.