Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | Orange |
---|---|
Material | PA GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector System | Wire-to-Wire |
Accessory Type | Other |
Operating Temperature Range | -40 – 125°C, -40 – 257°F |
Where can I find additional details, specifications and documents for a 1587715-9?
Additional datasheets, footprints and schematics for 1587715-9 are listed on our Part Details page. You can also find images and similar parts to 1587715-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1587715-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1587715-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1587715-9 fall under?
The 1587715-9 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Other Automotive Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1587715-9 when available in the Other Automotive Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1587715-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 1587715-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1587715-9 have stock available?
There is no stock from authorised distributors for 1587715-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1587715-9 often in real-time on the comparison pages.
What if I can't find stock of 1587715-9?
You can fill out our help required form which you can use to request a quote for 1587715-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.