Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.44
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.28
|
No stock
|
Buy Now | |
TE Store
from US$2.86
|
1,701
in stock
|
Buy Now | |
Newark Electronics
from US$2.33
|
1,390
in stock
|
Buy Now | |
Rapid Electronics
from US$1.82
|
1,390
in stock
|
Buy Now | |
Chip One Stop
from US$1.51
|
1,390
in stock
|
Buy Now | |
Distrelec
from US$2.56
|
1,390
in stock
|
Buy Now | |
Future Electronics
from US$1.44
|
-
|
Buy Now | |
Avnet America
from US$1.49
|
-
|
Buy Now | |
RS Americas
from US$2.00
|
-
|
Buy Now | |
element14
from US$1.62
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now |
Number of Power Positions | 3 |
---|---|
Number of Rows | 1 |
Number of Positions | 3 |
PCB Mount Orientation | Vertical |
Contact Mating Area Plating Material | Gold |
Contact Retention | Without |
Contact Current Rating (Max) | 12A |
Contact Mating Area Plating Thickness | .03µin, 1.18µm |
Contact Layout | Inline |
Contact Termination Area Plating Material | Tin |
PCB Thickness (Recommended) | .062mm, 1.57in |
Operating Voltage | 250VAC |
UL Flammability Rating | UL 94V-2 |
Centerline (Pitch) | 5.08mm, .2in |
Housing Color | Natural |
Housing Material | Nylon |
Agency/Standard | UL, CSA |
VDE Tested | No |
Agency/Standard Number | E28476 |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | LR16455 |
UL Rating | Recognized, Certified |
Mating Alignment Type | Polarization |
Mating Retention Type | Detent Lock |
Mating Retention | With |
Mating Alignment | With |
Connector Mounting Type | Board Mount |
Circuit Application | Power |
For Use With | Socket (Plug) Housing |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Contact Type | Pin |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Housing Type | Plug |
Product Type | Header |
Termination Post & Tail Length | 3.81mm, .149in |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -55 – 105°C, -67 – 221°F |
03P CMNL HDR ASSY PC NATL LF Rectangular Power Connector Type: Header Connector & Housing Type: Plug Connector System: Wire-to-Board Number of Positions: 3 Centerline (Pitch): 5.08 mm Header Plug Wire-to-Board 3 | Rectangular Power Connector | Part Number: 1586514-2 | Internal Number: 1586514-2 | 5.08 mm | TE Connectivity | TE Store |
Pin & Socket Connectors 3P Hdr Assy Pc Natl |Amp Te Connectivity 1586514-2 | Newark Electronics |
Pin&Socket Connectors 3P HDR ASSY PC NATL | Rapid Electronics |
TE Connectivity - AMP PWR CONN 03P CMNL HDR ASSY PC NATL LF | Distrelec |
Commercial MATE-N-LOK 3 Position Dent Lock Through Hole Header Pin Connector | Future Electronics |
Conn Power HDR 3 POS 5.08mm Solder ST Thru-Hole 3 Terminal 1 Port | Avnet America |
03P CMNL HDR ASSY PC NATL LF | TE Connectivity 1586514-2 | RS Americas |
PLUG & SOCKET CONNECTOR, HEADER, 3 POSITION, 5.08MM | element14 |
HEADER | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1586514-2?
Additional datasheets, footprints and schematics for 1586514-2 are listed on our Part Details page. You can also find images and similar parts to 1586514-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586514-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586514-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586514-2 fall under?
The 1586514-2 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586514-2 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586514-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586514-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586514-2 have stock available?
Authorised distributors including TE Store, Newark Electronics, Rapid Electronics, Chip One Stop and Distrelec have stock available or on a lead time for 1586514-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586514-2 often in real-time on the comparison pages.
What if I can't find stock of 1586514-2?
You can fill out our help required form which you can use to request a quote for 1586514-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.