Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.14
Distributor | Stock | ||
---|---|---|---|
Newark
from US$0.16
|
No stock
|
Buy Now | |
Powell Electronics
from US$0.17
|
19,200
in stock
|
Buy Now | |
Heilind Electronics
from US$0.17
|
750
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.17
|
225
in stock
|
Buy Now | |
Future Electronics
from US$0.14
|
-
|
Buy Now | |
Avnet America
from US$0.14
|
-
|
Buy Now | |
RS Americas
from US$0.24
|
-
|
Buy Now | |
Boersig
from US$0.17
|
-
|
Buy Now | |
TE Store
from US$0.19
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Length | 18mm, .7087in |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Height | .295in, 7.5mm |
Width | 19.8mm, .779in |
Operating Voltage | 600VAC |
Centerline (Pitch) | 4.2mm, .165in |
Housing Material | Nylon 66 |
Housing Color | Natural |
UL Flammability Rating | UL 94V-0 |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
VDE Tested | No |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector Mounting Type | Panel |
Circuit Application | Power & Signal |
Assembly Integration Feature | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Sealable | No |
Housing Type | Receptacle |
Connector & Contact Terminates To | Wire & Cable |
Contact Type | Socket |
Product Type | Housing |
Connector System | Wire-to-Wire |
Wire/Cable Type | Discrete Wire |
Termination Method to Wire & Cable | Crimp |
Insertion Force | 15Newton |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P SR RCPT VAL-U-LOK V0 | Heilind Electronics |
4P Sr Rcpt Val-U-Lok V0 |Amp Te Connectivity 1586027-4 | Newark Electronics |
VAL-U-LOK Series 4 Position 4.20 mm Pitch White Housings Receptacle Connector | Future Electronics |
Conn Housing RCP 4 POS 4.2mm ST Bag | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 4 Way 1 Row Female Straight PCB Connector Housing | TE Connectivity 1586027-4 | RS Americas |
Special Order: 4P SR RCPT VAL-U-LOK V0 Rectangular Power Connector Type: Housing Connector & Housing Type: Receptacle Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): 4.2 mm Housing Receptacle Wire-to-Wire 4 | Rectangular Power Connector | Part Number: 1586027-4 | Internal Number: 1586027-4 | 4.2 mm | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | VAL-U-LOK Series |
RoHS: | Unknown |
Product Range | VAL-U-LOK Series |
---|---|
Gender | Receptacle |
No. of Positions | 4Ways |
Pitch Spacing | 4.2mm |
For Use With | AMP VAL-U-LOK Series Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1586027-4?
Additional datasheets, footprints and schematics for 1586027-4 are listed on our Part Details page. You can also find images and similar parts to 1586027-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586027-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586027-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586027-4 fall under?
The 1586027-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586027-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586027-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586027-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586027-4 have stock available?
Authorised distributors including Powell Electronics, Heilind Electronics, Heilind Electronics Asia, Newark Electronics and Future Electronics have stock available or on a lead time for 1586027-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586027-4 often in real-time on the comparison pages.
What if I can't find stock of 1586027-4?
You can fill out our help required form which you can use to request a quote for 1586027-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.