Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Number of Positions | 4 |
---|---|
Number of Rows | 1 |
Contact Retention | Without |
Contact Layout | Inline |
Width | .94in, 23.9mm |
Height | .291in, 7.4mm |
Length | .7087in, 18mm |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Operating Voltage | 600VAC |
Housing Color | White |
Centerline (Pitch) | 4.2mm, .165in |
UL Flammability Rating | UL 94V-0 |
Housing Material | Nylon 66 |
Circuit Identification Feature | With |
Glow Wire Rating | Standard Part - Not Glow Wire |
CSA File Number | 208567 |
VDE Tested | No |
Agency/Standard | UL, CSA |
Agency/Standard Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Panel |
Assembly Integration Feature | Without |
Circuit Application | Power & Signal |
Packaging Method | Bag/Box |
Packaging Quantity | 1000 |
Housing Type | Plug |
Sealable | No |
Product Type | Housing |
Connector System | Wire-to-Panel, Wire-to-Wire |
Contact Type | Pin |
Connector & Contact Terminates To | Wire & Cable |
Termination Method to Wire & Cable | Crimp |
Wire/Cable Type | Discrete Wire |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
Insertion Force | 15Newton |
4P S/R Pm Plug Val-U-Lok V0 |Amp Te Connectivity 1586023-4 | Newark Electronics |
Conn Housing PL 4 POS ST | Avnet America |
VAL-U-LOK Series 4.2mm Pitch 4 Way 1 Row Male Straight PCB Connector Housing | TE Connectivity 1586023-4 | RS Americas |
Where can I find additional details, specifications and documents for a 1586023-4?
Additional datasheets, footprints and schematics for 1586023-4 are listed on our Part Details page. You can also find images and similar parts to 1586023-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586023-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586023-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586023-4 fall under?
The 1586023-4 is listed under Connectors > Power Connectors > Rectangular Power > Rectangular Power Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1586023-4 when available in the Rectangular Power Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586023-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586023-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586023-4 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1586023-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586023-4 often in real-time on the comparison pages.
What if I can't find stock of 1586023-4?
You can fill out our help required form which you can use to request a quote for 1586023-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.