Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.11
Distributor | Stock | ||
---|---|---|---|
Newark Electronics
from US$0.16
|
6,751
in stock
|
Buy Now | |
Rapid Electronics
from US$0.13
|
6,751
in stock
|
Buy Now | |
Chip One Stop
from US$0.12
|
6,751
in stock
|
Buy Now | |
Distrelec
from US$0.13
|
6,751
in stock
|
Buy Now | |
Farnell
from US$0.19
|
5,500
in stock
|
Buy Now | |
Avnet America
from US$0.11
|
-
|
Buy Now | |
Boersig
from US$0.13
|
-
|
Buy Now | |
TE Store
from US$0.16
|
-
|
Buy Now |
Number of Signal Positions | 4 |
---|---|
Number of Positions | 4 |
Connector Configuration | Inline |
Number of Rows | 1 |
Contact Layout | Inline |
Contact Type | Pin |
Contact Transmits (Typical) | Signal (Data) |
Accepts Wire Insulation Diameter Range | 1.2 – 3.1mm, .047 – .122in |
Length | 18mm, .7087in |
Width | 23.8mm, .937in |
Height | 7.4mm, .291in |
Operating Voltage | 600VAC |
Housing Material | Nylon 66 |
Centerline (Pitch) | 4.2mm, .165in |
Housing Color | Natural |
Circuit Identification Feature | With |
CSA File Number | 208567 |
Agency/Standard | CSA, UL |
UL Flammability Rating | UL 94V-0 |
VDE Tested | No |
UL File Number | E28476 |
UL Rating | Recognized |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Circuit Application | Power |
Assembly Integration Feature | Without |
Packaging Quantity | 1000 |
Packaging Method | Bag/Box |
Product Type | Connector |
Insertion Force | 15 Newton |
Sealable | No |
Wire/Cable Type | Discrete Wire |
Connector Style | Plug |
Connector Type | Housing |
Connector System | Wire-to-Wire |
Glow Wire Rating | Standard Part - Not Glow Wire |
Connector & Contact Terminates To | Wire & Cable |
Operating Temperature Range | -40 – 221°F, -40 – 105°C |
4P S/R Fh Plug Val-U-Lok V0 |Amp Te Connectivity 1586025-4 | Newark Electronics |
TE Connectivity 4P S/R FH PLUG VAL-U-LOK V0 Headers & Wi | Distrelec |
PIN AND SOCKET CONNECTOR HOUSINGS | Farnell |
Conn Housing PL 4 POS 4.2mm Crimp ST Cable Mount Bag | Avnet America |
Special Order: 4P S/R FH PLUG VAL-U-LOK V0 Connector System: Wire-to-Wire Number of Positions: 4 Centerline (Pitch): .165 in Centerline (Pitch): 4.2 mm Number of Rows: 1 Wire-to-Wire 4 .165" 4.2 mm | Rectangular Connector Housing | Part Number: 1586025-4 | Internal Number: 1586025-4 | .165" | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1586025-4?
Additional datasheets, footprints and schematics for 1586025-4 are listed on our Part Details page. You can also find images and similar parts to 1586025-4 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1586025-4 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1586025-4 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1586025-4 fall under?
The 1586025-4 is listed under Connectors > Rectangular Connectors > Rectangular Connector Housings.
Can I view similar or alternative parts?
You can view similar parts to 1586025-4 when available in the Rectangular Connector Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1586025-4 you can contact the distributor directly for product support, shipping queries etc.
Is the 1586025-4 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1586025-4 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1586025-4.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1586025-4 often in real-time on the comparison pages.
What if I can't find stock of 1586025-4?
You can fill out our help required form which you can use to request a quote for 1586025-4 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.