Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.46
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.04
|
816
in stock
|
Buy Now | |
Newark Electronics
from US$2.46
|
1,614
in stock
|
Buy Now | |
TE Store
from US$7.26
|
19
in stock
|
Buy Now | |
Chip One Stop
from US$4.07
|
6
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
RS Americas
from US$3.16
|
-
|
Buy Now | |
element14
from US$3.33
|
-
|
Buy Now | |
Avnet Asia
from US$2.61
|
-
|
Buy Now | |
Boersig
from US$2.67
|
-
|
Buy Now | |
Distrelec
from US$3.23
|
-
|
Buy Now | |
TTI Europe
from US$3.53
|
-
|
Buy Now | |
Farnell
from US$3.43
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Plating Material | Nickel, Copper |
---|---|
Insulation Sleeve Color | Gray |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal & Splice Type | Ring Tongue |
Terminal Orientation | Straight |
Wire Size | .518mm², 20AWG, 509 – 3260CMA |
Wire Insulation Diameter (Max) | 2.03mm, .08in |
Wire Insulation Diameter (Min) | .044in, 1.14mm |
Tongue Thickness | .79mm, .031in |
Stud Diameter | 5mm, .197in |
Overall Length | .833in, 21.16mm |
Wire Insulation Diameter | 1.14 – 2.03mm, .045 – .08in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 500 |
Packaging Method | Bag |
Stud Size | #10 |
Insulated | Yes |
Wire/Cable Type | Regular Wire |
Sealable | No |
Support Style | Non - Insulation Support |
Barrel Type | Closed Barrel |
Operating Temperature Range | 500°F, 260°C |
Terminal, Ring Tongue, #10, 20Awg, Grey | Newark Electronics |
TERMINAL RT PIDG PEEK STRATO 20 AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 20 AWG Wire Size: .518 mm² Wire Size: 509 – 3260 CMA Stud Size: #10 Closed Ring Tongue Terminal 20 AWG .518 mm² 509 – 3260 CMA | Ring Terminal | Part Number: 1577624-1 | Internal Number: 1577624-1 | TE Connectivity | TE Store |
AMP1577624-1 | Avnet America |
TERMINAL RT PIDG PEEK STRATO 20 AWG | TE Connectivity 1577624-1 | RS Americas |
TE Connectivity - AMP Ring Terminal 1A 0.518mm2 | Distrelec |
TERMINAL RT PIDG PEEK STRATO | TTI Europe |
Where can I find additional details, specifications and documents for a 1577624-1?
Additional datasheets, footprints and schematics for 1577624-1 are listed on our Part Details page. You can also find images and similar parts to 1577624-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577624-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577624-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577624-1 fall under?
The 1577624-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577624-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577624-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577624-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577624-1 have stock available?
Authorised distributors including Newark Electronics, RS, TE Store, Chip One Stop and Future Electronics have stock available or on a lead time for 1577624-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577624-1 often in real-time on the comparison pages.
What if I can't find stock of 1577624-1?
You can fill out our help required form which you can use to request a quote for 1577624-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.