Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Insulation Sleeve Color | Brown |
---|---|
Stripe Color | Brown |
Inspection Slot | No |
Weight per Piece | .0193oz, .55g |
Plating Material | Copper, Nickel |
Terminal Angle | Straight |
Number of Holes | 1 |
Terminal Orientation | Straight |
Terminal & Splice Type | Ring Tongue |
Wire Insulation Diameter (Max) | .075in, 1.9mm |
Wire Insulation Diameter | .035 – .075in, .89 – 1.9mm |
Stud Diameter | 3.02mm, .119in |
Wire Size | 24 – 22AWG, .2 – .4mm² |
Tongue Thickness | .79mm, .031in |
Overall Length | 18.0086mm, .709in |
Current Rating | 1A |
Government Qualified | No |
Wire Insulation Support | With |
Heavy Duty | No |
Packaging Quantity | 1 |
Packaging Method | Package |
Insulated | Yes |
Barrel Type | Closed Barrel |
Wire/Cable Type | Regular Wire |
Sealable | No |
Stud Size | M2.5 |
Shape Description | RING-041 |
Support Style | Insulation Support |
Operating Temperature Range | 500°F, 260°C |
TERMINAL, PEEK PIDG STRATO, 24-22AWG Ring Terminal Product Type: Closed Ring Tongue Terminal Wire Size: 24 – 22 AWG Wire Size: .2 – .4 mm² Stud Size: M2.5 Stud Diameter: 3.02 mm Closed Ring Tongue Terminal 24 – 22 AWG .2 – .4 mm² M2.5 | Ring Terminal | Part Number: 1577616-1 | Internal Number: 1577616-1 | 3.02 mm | TE Connectivity | TE Store |
Terminal, Ring Tongue, #4, 22Awg, Brown | Newark Electronics |
Ring Tongue Terminal 22-24AWG 18.03mm 5.54mm Nickel | Avnet America |
Where can I find additional details, specifications and documents for a 1577616-1?
Additional datasheets, footprints and schematics for 1577616-1 are listed on our Part Details page. You can also find images and similar parts to 1577616-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1577616-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1577616-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1577616-1 fall under?
The 1577616-1 is listed under Terminals & Splices > Rings & Spades.
Can I view similar or alternative parts?
You can view similar parts to 1577616-1 when available in the Rings & Spades range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1577616-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1577616-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1577616-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Avnet America, Farnell and Avnet Abacus have stock available or on a lead time for 1577616-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1577616-1 often in real-time on the comparison pages.
What if I can't find stock of 1577616-1?
You can fill out our help required form which you can use to request a quote for 1577616-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.