Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.50
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$47.50
|
500
in stock
|
Buy Now | |
Newark Electronics
from US$50.58
|
500
in stock
|
Buy Now | |
Rapid Electronics
from US$51.91
|
500
in stock
|
Buy Now | |
Chip One Stop
from US$42.50
|
500
in stock
|
Buy Now | |
Avnet America
from US$42.97
|
-
|
Buy Now | |
RS Americas
from US$50.37
|
-
|
Buy Now | |
Farnell
from US$71.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
PCB Mount Orientation | Vertical |
---|---|
Number of Signal Positions | 114 |
Board-to-Board Configuration | Mezzanine |
Number of Power Positions | 3 |
Number of Columns | 57 |
Number of Rows | 2 |
Stackable | Yes |
Number of Positions | 114 |
PCB Contact Termination Area Plating Material Thickness | 149.9997 – 249.9995µin, 3.81 – 6.35µm |
PCB Contact Termination Area Plating Material | Tin |
PCB Contact Termination Area Plating Material Finish | Matte |
Contact Type | Socket |
Contact Mating Area Plating Material | Gold |
Contact Shape & Form | Dual Beam |
Contact Mating Area Plating Material Thickness | 29.9212µin |
Contact Mating Area Plating Material Finish | Matte |
Contact Current Rating (Max) | 11.5A |
Contact Layout | Inline |
Contact Base Material | Copper Alloy |
Stack Height | 6.6mm, 10.92mm, 12.57mm, 22.86mm, 18.75mm, 17.96mm, 20mm, 9mm, .9in |
コネクタの高さ | 6.096mm |
Connector Length | 1.9999in, 50.8mm |
Connector Height | 6.096mm, .24in |
Connector Width | .272in, 6.9mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Impedance | 114Ω |
Operating Voltage | 3VDC, 30VAC |
Centerline (Pitch) | .945in, .64mm, 24.003mm |
Mating Entry Location | Top |
Housing Color | Black |
Housing Material | Matte |
UL File Number | E28476 |
CSA Certified | Yes |
CSA File Number | 1195944 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Listed |
Agency/Standard | CSA |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | With |
Mating Alignment | With |
PCB Mount Retention | Without |
PCB Mount Alignment Type | Locating Posts |
Mating Retention | Without |
Mating Alignment Type | Polarized |
Circuit Application | Signal |
実装方法 | Reel |
Packaging Quantity | 250 |
Packaging Method | Reel |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Connector System | Board-to-Board |
Header Type | Shrouded |
PCB Connector Assembly Type | PCB Mount Receptacle |
Differential Signaling | Yes |
Data Rate | 10Gb/s |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -67 – 257°F, -55 – 125°C |
Connectors Rcpt 114P Vt W/Barbs |Amp Te Connectivity 1-5767096-0 | Newark Electronics |
Connectors RCPT 114P VT W/BARBS | Rapid Electronics |
TE Connectivity MICT REC 114 ASY .025 TAPE CAP Board to | Distrelec |
Conn High Speed Fine Pitch Connector RCP 114 POS 2.54mm/0.64mm Solder ST Thru-Hole/SMD Pocket Tape | Avnet America |
SOLIS SP SPD22-16COM22-18MIL1753 | TE Connectivity 1-5767096-0 | RS Americas |
Status: | Unknown |
---|---|
Series: | QSE Series |
RoHS: | Unknown |
Product Range | QSE Series |
---|---|
No. of Contacts | 114Contacts |
Gender | Receptacle |
Pitch Spacing | 0.64mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | 7.06mm |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5767096-0?
Additional datasheets, footprints and schematics for 1-5767096-0 are listed on our Part Details page. You can also find images and similar parts to 1-5767096-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5767096-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5767096-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5767096-0 fall under?
The 1-5767096-0 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1-5767096-0 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5767096-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5767096-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5767096-0 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 1-5767096-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5767096-0 often in real-time on the comparison pages.
What if I can't find stock of 1-5767096-0?
You can fill out our help required form which you can use to request a quote for 1-5767096-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.