Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.52
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.68
|
No stock
|
Buy Now | |
TE Store
from US$8.85
|
1,805
in stock
|
Buy Now | |
Newark Electronics
from US$8.95
|
-
|
Buy Now | |
Future Electronics
from US$7.05
|
-
|
Buy Now | |
Avnet America
from US$6.83
|
-
|
Buy Now | |
RS Americas
from US$8.92
|
-
|
Buy Now | |
element14
from US$6.52
|
-
|
Buy Now | |
Sager
from US$7.65
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Number of Positions | 100 |
---|---|
Board-to-Board Configuration | Mezzanine |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Mating Area Plating Material Thickness | .05µm, 2µin |
Contact Type | Socket |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material Thickness | .05 – .127µm, 2 – 5µin |
Contact Layout | Inline |
PCB Contact Termination Area Plating Material | Gold |
Stack Height | .217in, .157in, .236in, .177in, 4mm, 4.5mm, 5.5mm, 6mm |
Insulation Resistance | 2MΩ |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 250VAC |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
Housing Material | High heat-resisted resin |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Connector Mounting Type | Board Mount |
Mating Alignment | Without |
Mating Alignment Type | None |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Sealable | No |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
PCB Connector Assembly Type | PCB Mount Receptacle |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
High Temperature Compatible | Yes |
ON TAPING(EMBOSS)0.5MM PITCH B PCB Connector Assembly Type: PCB Mount Receptacle PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .5 mm PCB Mount Receptacle Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 1565357-1 | Internal Number: 1565357-1 | .5 mm | TE Connectivity | TE Store |
Stacking Connector, Receptacle, 100 Position, 0.5Mm | Newark Electronics |
100 Position Connector Receptacle, Center Strip Contacts Surface Mount Gold | Future Electronics |
Conn Fine Pitch Connector RCP 100 POS 0.5mm Solder ST SMD T/R | Avnet America |
ON TAPING(EMBOSS)0.5MM PITCH B, PCB Headers and Receptacles | TE Connectivity 1565357-1 | RS Americas |
Board to Board & Mezzanine Connectors RCPT 100P VERT 0.5mm | Sager |
STACKING CONNECTOR, RECEPTACLE, 100 POSITION, 0.5MM, FULL REEL | Farnell |
Status: | Unknown |
---|---|
Series: | FSI Series |
RoHS: | Unknown |
Product Range | FSI Series |
---|---|
No. of Contacts | 100Contacts |
Gender | Receptacle |
Pitch Spacing | 0.5mm |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Row Pitch | - |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1565357-1?
Additional datasheets, footprints and schematics for 1565357-1 are listed on our Part Details page. You can also find images and similar parts to 1565357-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565357-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565357-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565357-1 fall under?
The 1565357-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1565357-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565357-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565357-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565357-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1565357-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565357-1 often in real-time on the comparison pages.
What if I can't find stock of 1565357-1?
You can fill out our help required form which you can use to request a quote for 1565357-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.