Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Board-to-Board Configuration | Right Angle |
---|---|
Stackable | No |
PCB Mount Orientation | Right Angle |
Number of Positions | 100 |
Number of Rows | 2 |
PCB Contact Termination Area Plating Material Thickness | .05 – .127µm, 2 – 5µin |
Contact Mating Area Plating Material | Gold |
Contact Type | Tab |
PCB Contact Termination Area Plating Material | Gold |
Contact Base Material | Copper Alloy |
Contact Layout | Inline |
Contact Mating Area Plating Material Thickness | .05µm, 2µin |
Contact Current Rating (Max) | .5A |
Dielectric Withstanding Voltage (Max) | 500VAC |
Operating Voltage | 250VAC |
Insulation Resistance | 2MΩ |
Housing Material | High heat-resisted resin |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Connector Mounting Type | Board Mount |
PCB Mount Alignment Type | None |
Mating Alignment | Without |
PCB Mount Retention | Without |
PCB Mount Alignment | Without |
Mating Alignment Type | None |
PCB Mount Retention Type | None |
Circuit Application | Signal |
実装方法 | Tape & Reel |
Packaging Quantity | 1000 |
Packaging Method | Tape & Reel |
Sealable | No |
PCB Connector Assembly Type | PCB Mount Header |
Connector System | Board-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
High Temperature Compatible | Yes |
On Taping(Emboss) 0.5Mm Pitch Fm Conn Ta |Amp Te Connectivity 1747025-1 | Newark Electronics |
Conn Fine Pitch Connector PL 100 POS 0.5mm Solder RA SMD T/R | Avnet America |
RECTANGULAR CONNECTOR | Richardson RFPD |
Where can I find additional details, specifications and documents for a 1747025-1?
Additional datasheets, footprints and schematics for 1747025-1 are listed on our Part Details page. You can also find images and similar parts to 1747025-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1747025-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1747025-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1747025-1 fall under?
The 1747025-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1747025-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1747025-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1747025-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1747025-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Richardson RFPD have stock available or on a lead time for 1747025-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1747025-1 often in real-time on the comparison pages.
What if I can't find stock of 1747025-1?
You can fill out our help required form which you can use to request a quote for 1747025-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.