Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 010-5988-00 |
Board-to-Board Configuration | Mezzanine |
---|---|
Number of Positions | 100 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
Stackable | Yes |
Contact Current Rating (Max) | .5A |
Contact Mating Area Plating Material Thickness | 2µin, .05µm |
Contact Layout | Inline |
Contact Type | Tab |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | .05 – .127µm, 2 – 5µin |
Contact Base Material | Copper Alloy |
PCB Contact Termination Area Plating Material | Gold |
Stack Height | .177in, 4.5mm |
Insulation Resistance | 2MΩ |
Operating Voltage | 250VAC |
Dielectric Withstanding Voltage (Max) | 500VAC |
Housing Material | High heat-resisted resin |
Centerline (Pitch) | .0197in, .5mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
PCB Mount Retention Type | None |
PCB Mount Retention | Without |
Mating Alignment Type | None |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
PCB Mount Alignment Type | None |
Mating Alignment | Without |
Circuit Application | Signal |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 1000 |
Connector System | Board-to-Board |
PCB Connector Assembly Type | PCB Mount Header |
Connector & Contact Terminates To | Printed Circuit Board |
Sealable | No |
Termination Method to Printed Circuit Board | Surface Mount |
High Temperature Compatible | Yes |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
ON TAPING(EMBOSS)0.5MM PITCH F PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Board-to-Board Number of Positions: 100 Centerline (Pitch): .5 mm PCB Mount Header Vertical Board-to-Board 100 | PCB Header & Receptacle | Part Number: 1565359-1 | Internal Number: 1565359-1 | Alias Number: 010-5988-00 | .5 mm | TE Connectivity | TE Store |
Stacking Connector, Plug, 100 Position, 0.5Mm, Full Reel | Newark Electronics |
0.5MM PITCH F, PCB Headers and Receptacles | Future Electronics |
Conn Fine Pitch Connector PL 100 POS 0.5mm Solder ST SMD T/R | Avnet America |
ON TAPING(EMBOSS)0.5MM PITCH F, PCB Headers and Receptacles | TE Connectivity 1565359-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1565359-1?
Additional datasheets, footprints and schematics for 1565359-1 are listed on our Part Details page. You can also find images and similar parts to 1565359-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1565359-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1565359-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1565359-1 fall under?
The 1565359-1 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 1565359-1 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1565359-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1565359-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1565359-1 have stock available?
Authorised distributors including TE Store, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for 1565359-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1565359-1 often in real-time on the comparison pages.
What if I can't find stock of 1565359-1?
You can fill out our help required form which you can use to request a quote for 1565359-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.