Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.45
Distributor | Stock | ||
---|---|---|---|
Avnet America
from US$0.45
|
-
|
Buy Now |
Terminal & Splice Type | Tab |
---|---|
Mating Tab Thickness | .039in, 1mm |
Crimp Type | F-Crimp |
Mating Tab Width | .315in, 8mm |
Interface Plating | Tin (Sn) |
Typical Current Rating | 49A |
Wire Size | 9 – 10AWG, 5 – 6mm² |
Wire Size Search | 5mm², 6mm², 10AWG |
Wire Insulation Diameter | 3.7 – 4.3mm |
Primary Locking Feature | Clean Body |
Wire Type | Copper |
Termination Method | Crimp |
Operating Temperature Range | -40 – 150°C, -40 – 302°F |
Tab Terminal 11-10AWG TAB 38.3mm 8mm Tin/Silver Strip | Avnet America |
Where can I find additional details, specifications and documents for a 1544968-1?
Additional datasheets, footprints and schematics for 1544968-1 are listed on our Part Details page. You can also find images and similar parts to 1544968-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1544968-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1544968-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1544968-1 fall under?
The 1544968-1 is listed under Terminals & Splices > Automotive, Truck, Bus, & Off-Road Terminals.
Can I view similar or alternative parts?
You can view similar parts to 1544968-1 when available in the Automotive, Truck, Bus, & Off-Road Terminals range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1544968-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1544968-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1544968-1 have stock available?
Authorised distributors including Avnet America have stock available or on a lead time for 1544968-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1544968-1 often in real-time on the comparison pages.
What if I can't find stock of 1544968-1?
You can fill out our help required form which you can use to request a quote for 1544968-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.