Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.05
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.46
|
40
in stock
|
Buy Now | |
TE Store
from US$4.54
|
2,437
in stock
|
Buy Now | |
Future Electronics
from US$2.05
|
560
in stock
|
Buy Now | |
Rapid Electronics
from US$3.44
|
247
in stock
|
Buy Now | |
Distrelec
from US$4.00
|
247
in stock
|
Buy Now | |
element14
from US$3.38
|
109
in stock
|
Buy Now | |
Farnell
from US$2.97
|
109
in stock
|
Buy Now | |
Newark Electronics
from US$5.17
|
-
|
Buy Now | |
Avnet America
from US$3.21
|
-
|
Buy Now | |
RS Americas
from US$5.04
|
-
|
Buy Now | |
Avnet Asia
from US$2.14
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Modular Jack Latch Orientation | Standard - Latch Down |
---|---|
Shield Plating Material | Tin over Nickel |
Shield Material | Copper Alloy |
PCB Ground Tab Location | -.12in, -3.05mm |
Connector Profile | Standard |
PCB Mount Orientation | Right Angle |
Status Indicator | None |
Port Matrix Configuration | 1 x 1 |
Number of PCB Ground Tabs | 2 |
Number of Panel Ground Tabs | 6 |
Number of Loaded Positions | 8 |
Keyed | No |
Panel Ground Location | Top and Side, Top |
Connector Contact Density | Standard |
Port Configuration | Single Port |
Number of Positions | 8 |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material Thickness | 50µin, 1.27µm |
Contact Current Rating (Max) | 1.5A, .2A |
Contact Underplating Material | Nickel |
PCB Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold |
端子の下地めっきの材料 | Nickel |
Connector Product Type | Connector Assembly |
Connector Height | 13.72mm, .54in |
PCB Tail Length | .12in, 3.05mm |
コネクタの高さ | 13.72mm |
PCB Thickness (Recommended) | .062in, 1.57mm |
Mating Entry Location | Side |
Housing Material | High Temperature Nylon |
Centerline (Pitch) | .04in, 1.02mm |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Performance Category | Cat 5 |
Connector Mounting Type | Panel, Board Mount |
Panel Mount Feature | With |
Shielded | Yes |
Circuit Application | Signal |
Packaging Method | Tray, Box & Tray |
実装方法 | Tray, Box & Tray |
Modular Connector Style | Jack |
Connector & Contact Terminates To | Printed Circuit Board |
Connectors & Connector Components Type | Connector |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Products | RJ Type Jacks & Plugs |
Grounding Options | PCB and Panel Ground |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -40 – 85°C, -40 – 185°F |
MJ ASSY,S/P,8POS,SH,RVPGT,CAT5 Modular Jack & Plug Interface Type: RJ45 Port Configuration: Single Port Port Matrix Configuration: 1 x 1 Modular Jacks & Plugs Products: RJ Type Jacks & Plugs Connector Contact Density: Standard RJ45 Single Port 1 x 1 RJ Type Jacks & Plugs | Rj45 Connector | Part Number: 1-5406299-1 | Internal Number: 1-5406299-1 | TE Connectivity | TE Store |
8 Position Single Port Right Angle Through Hole Shielded RJ45 Modular Jack | Future Electronics |
Modular Conn/Ethernet Conn RJ45 R/A 8P T/H SLD | Rapid Electronics |
TE Connectivity - AMP Telecom and Datacom Connector | Distrelec |
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, CAT5 | element14 |
Cat 5 RJ45 shielded R/A PCB modular jack | RS |
Rj45 Conn, Jack, 8P8C, 1Port, Cat5 | Newark Electronics |
MJ ASSY, S/P,8POS, SH, RVPGT, CAT5, RJ45 Connectors | TE Connectivity 1-5406299-1 | RS Americas |
INPUT/OUTPUT (I/O) CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
SVHC | No SVHC (27-Jun-2018) |
---|---|
Connector Type | RJ45 |
Contact Material | Phosphor Bronze |
Contact Plating | Gold over Nickel Plated Contacts |
Contact Termination Type | Solder |
Gender | Jack |
Where can I find additional details, specifications and documents for a 1-5406299-1?
Additional datasheets, footprints and schematics for 1-5406299-1 are listed on our Part Details page. You can also find images and similar parts to 1-5406299-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5406299-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5406299-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5406299-1 fall under?
The 1-5406299-1 is listed under Connectors > Modular Jacks & Plugs > RJ45 Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5406299-1 when available in the RJ45 Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5406299-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5406299-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5406299-1 have stock available?
Authorised distributors including TE Store, Future Electronics, Rapid Electronics, Distrelec and element14 have stock available or on a lead time for 1-5406299-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5406299-1 often in real-time on the comparison pages.
What if I can't find stock of 1-5406299-1?
You can fill out our help required form which you can use to request a quote for 1-5406299-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.