Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Cover Color | Black |
---|---|
Cap Color | Black |
Cover Material | GF Nylon |
Port Configuration | Multiple Ports |
Number of Positions | 8 |
UL Flammability Rating | UL 94V-HB |
For Use With | Modular Jack |
Comment | Cover for 8 position bottom entry (vertical) thru hole modular jacks made by TE Belgium only. |
Packaging Method | Box, Loose Piece |
実装方法 | Box, Loose Piece |
Packaging Quantity | 50000 |
Modular Jacks & Plugs Products | Accessories |
Connectors & Connector Components Type | Accessory |
Modular Jack & Plug Interface Type | RJ45 |
Modular Jacks & Plugs Accessory Type | Solder Stop Cover |
8P.cover/Sold.stop Rohs Compliant: Yes |Amp Te Connectivity 188729-1 | Newark Electronics |
Connector Accessories Solder Stop Cover Bulk Black | Avnet America |
Where can I find additional details, specifications and documents for a 188729-1?
Additional datasheets, footprints and schematics for 188729-1 are listed on our Part Details page. You can also find images and similar parts to 188729-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 188729-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 188729-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 188729-1 fall under?
The 188729-1 is listed under Connectors > Modular Jacks & Plugs > Modular Jack & Plug Accessories > Modular Jack & Plug Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 188729-1 when available in the Modular Jack & Plug Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 188729-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 188729-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 188729-1 have stock available?
Authorised distributors including Newark Electronics, Avnet America and Avnet Abacus have stock available or on a lead time for 188729-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 188729-1 often in real-time on the comparison pages.
What if I can't find stock of 188729-1?
You can fill out our help required form which you can use to request a quote for 188729-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.