Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.86
|
28
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
198
in stock
|
Buy Now | |
Newark Electronics
from US$1.99
|
28
in stock
|
Buy Now | |
element14
from US$1.93
|
28
in stock
|
Buy Now | |
Future Electronics
from US$1.55
|
-
|
Buy Now | |
Avnet America
from US$1.47
|
-
|
Buy Now | |
Boersig
from US$1.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
Number of Positions | 32 |
Packaging Method | Carton |
Packaging Quantity | 300 |
Connector System | Wire-to-Device, Wire-to-Board |
Strain Relief | With |
Accessory Type | Cover Assembly |
Operating Temperature Range | -40 – 140°C, -40 – 284°F |
Dust Cap/Cover, Receptacle, 32 Way, Cover, Mcp & Mcon Contact Systems Rohs Compliant: Yes |Amp Te Connectivity 1534184-1 | Newark Electronics |
COVER, RECEPTACLE, 32WAY | element14 |
AMP MCP Connector System | Future Electronics |
AMP1534184-1 | Avnet America |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Cover |
---|---|
For Use With | MCP & MCON Contact Systems |
Connector Body Material | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a 1534184-1?
Additional datasheets, footprints and schematics for 1534184-1 are listed on our Part Details page. You can also find images and similar parts to 1534184-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534184-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534184-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534184-1 fall under?
The 1534184-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Caps & Covers.
Can I view similar or alternative parts?
You can view similar parts to 1534184-1 when available in the Automotive Connector Caps & Covers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534184-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534184-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534184-1 have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for 1534184-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534184-1 often in real-time on the comparison pages.
What if I can't find stock of 1534184-1?
You can fill out our help required form which you can use to request a quote for 1534184-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.