Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Color | White |
---|---|
Number of Rows | 2 |
Number of Sections | 2 |
Number of Positions | 32 |
Interface Plating | Tin (Sn) |
Length | 1.2597in, 32.3mm |
PCB 厚 (推奨) | 1.6mm |
Width | 97.8mm, 3.814in |
PCB Thickness (Recommended) | .063in |
Operating Voltage | 12VDC |
Nominal Voltage Architecture | 12V |
Centerline (Pitch) | .197in, 5mm |
Mounting Orientation | Vertical/180° |
PCB Mount Retention Type | Boardlock |
Locking Interface | With |
PCB Mount Retention | With |
Mounting Holes | Without |
Panel Mount Feature | With |
PCB Mount Alignment | With |
Circuit Application | Power & Signal |
Packaging Type | Tray |
Packaging Quantity | 12 |
Shielded | No |
Sealable | No |
Hybrid Header | No |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method | Through Hole - Solder |
Where can I find additional details, specifications and documents for a 1534046-2?
Additional datasheets, footprints and schematics for 1534046-2 are listed on our Part Details page. You can also find images and similar parts to 1534046-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534046-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534046-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534046-2 fall under?
The 1534046-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1534046-2 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534046-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534046-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534046-2 have stock available?
There is no stock from authorised distributors for 1534046-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534046-2 often in real-time on the comparison pages.
What if I can't find stock of 1534046-2?
You can fill out our help required form which you can use to request a quote for 1534046-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.