Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.06
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.09
|
No stock
|
Buy Now | |
TE Store
from US$0.06
|
31,906
in stock
|
Buy Now | |
TTI Europe
from US$0.08
|
31,500
in stock
|
Buy Now | |
Rapid Electronics
from US$0.07
|
24,688
in stock
|
Buy Now | |
Chip One Stop
from US$0.08
|
24,000
in stock
|
Buy Now | |
Distrelec
from US$0.09
|
688
in stock
|
Buy Now | |
Conrad
from US$0.20
|
392
in stock
|
Buy Now | |
Newark Electronics
from US$0.08
|
-
|
Buy Now | |
Avnet America
from US$0.08
|
-
|
Buy Now | |
RS Americas
from US$0.09
|
-
|
Buy Now | |
element14
from US$0.08
|
-
|
Buy Now | |
Boersig
from US$0.07
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Black |
---|---|
Material | PBT GF |
UL Flammability Rating | UL 94-HB |
Serviceable | Yes |
Packaging Method | Package |
Packaging Quantity | 30000 |
Accessory Type | TPA (Terminal Position Assurance) |
Connector System | Wire-to-Wire |
Operating Temperature Range | -40 – 248°F, -40 – 120°C |
MQS VERRIEGLUNG F2P Connector & Contact Retention Accessory Type: TPA (Terminal Position Assurance) Primary Product Color: Black Primary Product Material: PBT GF Operating Temperature Range: -40 – 120 °C Operating Temperature Range: -40 – 248 °F TPA (Terminal Position Assurance) Black | Automotive Connector Lock & Position Assurance | Part Number: 1534027-1 | Internal Number: 1534027-1 | PBT GF | TE Connectivity | TE Store |
Automotive Connectors MQS VERRIEGLU NG F2P | Rapid Electronics |
RETAINER, PLUG HOUSING | Farnell |
TE Connectivity - AMP MQS VERRIEGLUNG F2P | Distrelec |
Additional technical information: Material: PBT GFconnector system: Wire-to-wireaccessories type: TPA (Terminal Position Assurance) | Conrad |
Mqs Verrieglung F2P |Amp Te Connectivity 1534027-1 | Newark Electronics |
Connector Accessories Retainer | Avnet America |
MQS VERRIEGLUNG F2P | TE Connectivity 1534027-1 | RS Americas |
Status: | Unknown |
---|---|
Series: | MQS Series |
RoHS: | Unknown |
Accessory Type | Retainer |
---|---|
For Use With | AMP 1534026 1534038 Series Receptacle & 1534155 1534165 Series Plug Housings |
Product Range | MQS Series |
SVHC | No SVHC (15-Jan-2018) |
Where can I find additional details, specifications and documents for a 1534027-1?
Additional datasheets, footprints and schematics for 1534027-1 are listed on our Part Details page. You can also find images and similar parts to 1534027-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1534027-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1534027-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1534027-1 fall under?
The 1534027-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive Connector Accessories > Automotive Connector Locks & Position Assurance.
Can I view similar or alternative parts?
You can view similar parts to 1534027-1 when available in the Automotive Connector Locks & Position Assurance range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1534027-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1534027-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1534027-1 have stock available?
Authorised distributors including TE Store, TTI Europe, Rapid Electronics, Chip One Stop and Farnell have stock available or on a lead time for 1534027-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1534027-1 often in real-time on the comparison pages.
What if I can't find stock of 1534027-1?
You can fill out our help required form which you can use to request a quote for 1534027-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.