Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.18
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.30
|
2,054
in stock
|
Buy Now | |
Rapid Electronics
from US$4.94
|
2,054
in stock
|
Buy Now | |
Chip One Stop
from US$4.18
|
2,054
in stock
|
Buy Now | |
Distrelec
from US$6.85
|
2,054
in stock
|
Buy Now | |
Farnell
from US$6.55
|
1,650
in stock
|
Buy Now | |
TE Store
from US$6.21
|
197
in stock
|
Buy Now | |
Future Electronics
from US$4.75
|
-
|
Buy Now | |
Avnet America
from US$4.44
|
-
|
Buy Now | |
RS Americas
from US$5.93
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Post Size | .64mm, .025in |
---|---|
Connector Profile | Standard |
PCB Mount Orientation | Vertical |
Ejection Latches | Without |
Number of Rows | 2 |
Number of Positions | 64 |
Contact Termination Area Plating Material | Tin |
Contact Mating Area Plating Material | Gold, Gold Flash |
Contact Underplating Material | Nickel |
Contact Type | Pin |
Contact Mating Area Plating Material Thickness | 30 – 30µin |
Contact Base Material | Phosphor Bronze |
PCB Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 2.54µm, 100µin |
端子の下地めっきの材料 | Nickel |
Contact Shape & Form | Square |
コネクタの高さ | 13.94mm |
Row-to-Row Spacing | .1in, 2.54mm |
Shrouded End Dimension | 3.81mm, .15in |
Connector Length | 3.96in, 100.58mm |
Connector Height | 13.94mm, .55in |
PCB Thickness (Recommended) | 1.57mm, .062in |
Insulation Resistance | 1000 – 5000MΩ |
Operating Voltage | 250VAC |
Centerline (Pitch) | .1in, 2.54mm |
Mating Entry Location | Top |
Housing Material | Nylon - GF |
Housing Color | Black |
UL Flammability Rating | UL 94V-0 |
Panel Mount Feature | Without |
Mating Alignment | With |
Mating Retention | Without |
PCB Mount Retention Type | Screw Mount |
PCB Mount Retention | With |
Mating Alignment Type | Dual Polarizing Bar, Center |
Polarization | With |
Connector Mounting Type | Board Mount |
PCB Mount Alignment | Without |
For Use With | AMP-Latch Receptacle |
Circuit Application | Signal |
Packaging Quantity | 30 |
Packaging Method | Tray |
実装方法 | Tray |
Connector Type | Header |
Connector & Contact Terminates To | Printed Circuit Board |
Header Type | Universal Ejection Pin Headers |
製品タイプ | Connector |
Connector System | Wire-to-Board |
Connector & Housing Type | Plug |
Termination Post & Tail Length | .11in, 2.79mm |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Temperature Rating | High |
64 Pos Hdr 30Au W/Out Latches |Amp Te Connectivity 1-5102154-2 | Newark Electronics |
64 POS HDR 30AU W/OUT LATCHES | Rapid Electronics |
TE Connectivity A/L UNIV HDR 64P VERT | Distrelec |
A/L UNIV HDR 64P VERT Connector System: Wire-to-Board Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: With Wire-to-Board 64 2.54 mm .1" | Amp-Latch Universal Header | Part Number: 1-5102154-2 | Internal Number: 1-5102154-2 | TE Connectivity | TE Store |
Conn Ejector Header HDR 64 POS 2.54mm Solder ST Thru-Hole | Avnet America |
AMP-LATCH Series,2.54mm Pitch 64 Way 2 Row Vertical PCB Header, Solder Term,1A | TE Connectivity 1-5102154-2 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Header |
Product Range | AMP-LATCH Series |
Contact Termination Type | Through Hole |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1-5102154-2?
Additional datasheets, footprints and schematics for 1-5102154-2 are listed on our Part Details page. You can also find images and similar parts to 1-5102154-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-5102154-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-5102154-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-5102154-2 fall under?
The 1-5102154-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-5102154-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-5102154-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-5102154-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-5102154-2 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1-5102154-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-5102154-2 often in real-time on the comparison pages.
What if I can't find stock of 1-5102154-2?
You can fill out our help required form which you can use to request a quote for 1-5102154-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.