Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: | 2-42935-7202 |
Prices starting from US$0.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.49
|
No stock
|
Buy Now | |
Newark Electronics
from US$0.38
|
5,256
in stock
|
Buy Now | |
Heilind Electronics
from US$0.44
|
2,736
in stock
|
Buy Now | |
TE Store
from US$0.55
|
884
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$0.44
|
532
in stock
|
Buy Now | |
Rapid Electronics
from US$0.32
|
24
in stock
|
Buy Now | |
Chip One Stop
from US$0.33
|
24
in stock
|
Buy Now | |
Powell Electronics
from US$0.34
|
1
in stock
|
Buy Now | |
Avnet America
-
|
580
in stock
|
Buy Now | |
Future Electronics
from US$0.30
|
-
|
Buy Now | |
RS Americas
from US$0.53
|
-
|
Buy Now | |
element14
from US$0.31
|
-
|
Buy Now | |
Boersig
from US$0.31
|
-
|
Buy Now | |
Distrelec
from US$0.42
|
-
|
Buy Now | |
Farnell
from US$0.30
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Richardson RFPD
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Primary Product Material | Thermoplastic |
---|---|
Primary Product Color | Black |
Number of Positions | 64 |
Contact Transmits (Typical) | Signal (Data) |
Contact Base Material | Phosphor Bronze |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Product Width | 6.1mm, .2402in |
Product Height | 14.76mm, .581in |
Product Length | 86.11mm, 3.3902in |
Agency/Standard | UL, CSA |
UL Rating | Recognized |
CSA File Number | LR 7189 |
UL File Number | E28476 |
Comment | Receptacle Connector |
実装方法 | Bag/Box |
Packaging Method | Bag/Box |
Packaging Quantity | 1 |
Flat Flexible Cable Assessory Type | Strain Relief |
Product Type | Accessory |
Strain Relief, 64Way, Thermoplastic | Newark Electronics |
064 STRAIN RELIEF A-L RCPT Connector Cover Type: Strain Relief Cover Primary Product Color: Black Primary Product Material: Thermoplastic Number of Positions: 64 Strain Relief Cover Black Thermoplastic 64 | Bus Connector: Strain Relief & Ata | Part Number: 1-499252-3 | Internal Number: 1-499252-3 | Alias Number: 2-42935-7202 | TE Connectivity | TE Store |
Headers&Wire Housings STRAIN RELIEF 64P | Rapid Electronics |
Connector Accessories 64 POS Receptacle Flat Cable Connector Strain Relief Thermoplastic Black | Avnet America |
ER - Strain Relief, Cable Conn | RS |
64 Position 2.54 mm Pitch Socket Strain Relief Connector Accessory | Future Electronics |
Strain Relief Cable Connector 64 Thermoplastic UL 94V-0 Black | TE Connectivity 1-499252-3 | RS Americas |
STRAIN RELIEF, 64POS, THERMOPLASTIC | element14 |
TE Connectivity - AMP Conn Accs 064 STRAIN RELIEF A-L RCPT | Distrelec |
INTERCONNECT ACCESSORY | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Accessory Type | Strain Relief |
---|---|
For Use With | Novo Receptacles ECONOLATCH Receptacles |
No. of Positions | 64Positions |
Strain Relief Material | Thermoplastic |
Product Range | - |
No. of Contacts | 64Contacts |
Where can I find additional details, specifications and documents for a 1-499252-3?
Additional datasheets, footprints and schematics for 1-499252-3 are listed on our Part Details page. You can also find images and similar parts to 1-499252-3 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-499252-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-499252-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-499252-3 fall under?
The 1-499252-3 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Connector Accessories.
Can I view similar or alternative parts?
You can view similar parts to 1-499252-3 when available in the Ribbon Connector Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-499252-3 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-499252-3 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-499252-3 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, TE Store, Heilind Electronics Asia and Rapid Electronics have stock available or on a lead time for 1-499252-3.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-499252-3 often in real-time on the comparison pages.
What if I can't find stock of 1-499252-3?
You can fill out our help required form which you can use to request a quote for 1-499252-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.