Prices starting from US$2.66
Distributor | Starting From | Stock | ||
---|---|---|---|---|
RS | US$3.61 |
No stock
|
Buy Now | |
Newark Electronics | US$3.47 |
6,789
|
Buy Now | |
Heilind Electronics | US$3.58 |
6,281
|
Buy Now | |
Farnell | US$3.26 |
3,950
|
Buy Now | |
element14 | US$3.30 |
3,880
|
Buy Now | |
TE Store | US$4.35 |
3,775
|
Buy Now | |
Avnet America | US$2.66 |
1,700
|
Buy Now | |
RS Americas | US$3.57 |
1,497
|
Buy Now | |
Heilind Electronics Asia | US$3.58 |
1,422
|
Buy Now | |
Rapid Electronics | US$3.49 |
228
|
Buy Now | |
Chip One Stop | US$3.23 |
217
|
Buy Now | |
Distrelec | US$3.93 |
28
|
Buy Now | |
Boersig | US$3.30 |
-
|
Buy Now | |
Power and Signal Group | - |
-
|
Buy Now | |
Richardson RFPD | - |
-
|
Buy Now |
Daisy Chain | Without |
---|---|
Connector Profile | Low |
PCB Mount Orientation | Vertical |
Number of Rows | 2 |
Number of Positions | 64 |
Ejection Latches | Without |
Contact Design | Tuning Fork |
Contact Mating Area Plating Material | Gold or Palladium Nickel or Performance Based |
Contact Base Material | Phosphor Bronze |
Contact Termination Area Plating Material | Tin |
Contact Current Rating (Max) | 1A |
Contact Termination Area Plating Thickness | 1.27µm, 50µin |
Contact Type | Socket |
Contact Mating Area Plating Material Thickness | 29.92µin, .76µm |
コネクタの高さ | 15.16mm |
Connector Length | 3.3799in, 85.85mm |
Row-to-Row Spacing | .1in, 2.54mm |
Connector Height | 15.16mm, .5968in |
Accepts Wire Insulation Diameter Range | .787 – .94mm, .031 – .037in |
Wire Size | .08 – .15mm², 28 – 26AWG, 158 – 296CMA |
Connector Width | .2949in, 7.49mm |
Operating Voltage | 250VAC |
UL Voltage Rating | 250VAC |
Insulation Resistance | 5000MΩ |
Centerline (Pitch) | 2.54mm, .1in |
Housing Material | Thermoplastic |
Housing Color | Black |
Agency/Standard | CSA, UL |
UL File Number | E28476 |
UL Flammability Rating | UL 94V-0 |
UL Rating | Recognized |
CSA File Number | LR 7189 |
PCB Mount Alignment | Without |
Polarization | With |
PCB Mount Retention | Without |
Mating Alignment Type | Polarization |
Mating Retention | Without |
Mating Alignment | With |
Connector Mounting Type | Cable Mount (Free-Hanging) |
Panel Mount Feature | Without |
Circuit Application | Signal |
実装方法 | Tube, Box & Tube |
Packaging Method | Box & Tube, Tube |
Packaging Quantity | 50 |
Connector System | Wire-to-Board |
製品タイプ | Connector |
Wire/Cable Type | Ribbon Cable |
Header Type | Pin Header |
Connector Type | Connector Assembly |
Connector & Contact Terminates To | Wire & Cable |
Connector & Housing Type | Receptacle |
Termination Method to Wire & Cable | Insulation Displacement Crimp (IDC) |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 221°F, -65 – 105°C |
Wire-Board Connector Receptacle 64 Position, 2.54Mm | Newark Electronics |
64 NOVO MIL/CTR 30DPLEAD FREE | Heilind Electronics |
CONNECTOR, RECEPTACLE, IDC, 2.54MM, 64P | Farnell |
64 NOVO MIL/CTR 30DP,LEAD FREE Connector System: Wire-to-Board Number of Positions: 64 Centerline (Pitch): 2.54 mm Centerline (Pitch): .1 in PCB Mount Retention: Without Wire-to-Board 64 2.54 mm .1" | Ribbon Cable Connector | Part Number: 1-1658622-2 | Internal Number: 1-1658622-2 | TE Connectivity | TE Store |
Conn IDC Connector RCP 64 POS 2.54mm IDT RA Cable Mount | Avnet America |
Connector Receptacle Novo 64 Gold (30) Tin-Lead 0.100 in. x 0.100 in. | TE Connectivity 1-1658622-2 | RS Americas |
64 NOVO MIL/CTR 30DP LEAD FREE | Rapid Electronics |
TE Connectivity - AMP Ribbon Cable Conn 64 NOVO MIL/CTR 30DP | Distrelec |
Connector, Receptacle | RS |
64 NOVO MIL-CTR 30DP,LEAD FREE | Power and Signal Group |
RECTANGULAR CONNECTOR | Richardson RFPD |
Status: | Unknown |
---|---|
Series: | AMP-LATCH Novo Series |
RoHS: | Unknown |
Pitch Spacing | 2.54mm |
---|---|
No. of Contacts | 64Contacts |
Gender | Receptacle |
Product Range | AMP-LATCH Novo Series |
Contact Termination Type | IDC / IDT |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Phosphor Bronze |
SVHC | No SVHC (27-Jun-2018) |
Contact Termination | IDC / IDT |
Where can I find additional details, specifications and documents for a 1-1658622-2?
Additional datasheets, footprints and schematics for 1-1658622-2 are listed on our Part Details page. You can also find images and similar parts to 1-1658622-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1-1658622-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1-1658622-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1-1658622-2 fall under?
The 1-1658622-2 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > FFC, FPC & Ribbon Connectors > Ribbon Cable Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1-1658622-2 when available in the Ribbon Cable Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1-1658622-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1-1658622-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1-1658622-2 have stock available?
Authorised distributors including Newark Electronics, Heilind Electronics, Farnell, element14 and TE Store have stock available or on a lead time for 1-1658622-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1-1658622-2 often in real-time on the comparison pages.
What if I can't find stock of 1-1658622-2?
You can fill out our help required form which you can use to request a quote for 1-1658622-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.