Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.69
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.69
|
1,020
in stock
|
Buy Now | |
Rapid Electronics
from US$1.71
|
864
in stock
|
Buy Now | |
Chip One Stop
from US$1.89
|
864
in stock
|
Buy Now | |
Distrelec
from US$2.20
|
864
in stock
|
Buy Now | |
Newark Electronics
from US$1.78
|
842
in stock
|
Buy Now | |
element14
from US$1.83
|
842
in stock
|
Buy Now | |
Farnell
from US$1.71
|
842
in stock
|
Buy Now | |
Future Electronics
from US$1.56
|
-
|
Buy Now | |
Avnet America
from US$1.91
|
-
|
Buy Now | |
RS Americas
from US$1.86
|
-
|
Buy Now | |
Boersig
from US$1.76
|
-
|
Buy Now | |
TE Store
from US$1.38
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Number of Sections | 1 |
Number of Signal Positions | 8 |
Number of Rows | 2 |
Number of Positions | 12 |
Tab Thickness | .64mm, .025in |
Interface Plating | Tin (Sn) |
Tab Width | .025in, .64mm |
Width | .732in, 18.6mm |
Profile Height from PCB | .921in, 23.4mm |
Length | 15.3mm, .602in |
PCB 厚 (推奨) | 1.2 – 1.6mm |
PCB Thickness (Recommended) | .047 – .063in |
Nominal Voltage Architecture | 12V |
Voltage Rating (Max) | 12VDC |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Panel Mount Feature | Without |
Locking Interface | With |
Mounting Holes | With |
Mounting Orientation | Vertical/180° |
PCB Mount Alignment | Without |
PCB Mount Retention | Without |
Circuit Application | Signal |
Packaging Type | Tube |
Sealable | No |
Connector & Contact Terminates To | Printed Circuit Board |
Hybrid Header | No |
Shielded | No |
Termination Method | Through Hole - Solder |
Operating Temperature (Max) | 194°F, 158°F, 80°C, 70°C, 100°C, 105°C, 176°F, 185°F, 149°F, 167°F, 90°C, 85°C, 75°C, 212°F, 221°F, 65°C |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
Receptacle,PCB,straight,12w pin contact | RS |
Automotive Connectors 025 12POS CAP ASY V TIN | Rapid Electronics |
TE Connectivity - AMP Connectors 025 12POS CAP ASY V TIN | Distrelec |
Automotive Conn, Plug, 12Pos | Newark Electronics |
AUTOMOTIVE CONN, PLUG, 12POS | element14 |
12 Positions Header Connector 0.087 (2.20mm) Through Hole Tin" | Future Electronics |
Conn Wire to Board RCP 12 POS 2.2mm Solder ST Thru-Hole Tube | Avnet America |
MULTILOCK 025 Series 2.2mm 12 Way 2 Row Straight PCB Wire to Board | TE Connectivity 1473898-1 | RS Americas |
025 12POS CAP ASSY V TIN PCB Connector Assembly Type: PCB Mount Header PCB Mount Orientation: Vertical Connector System: Wire-to-Board Number of Positions: 12 Number of Rows: 2 PCB Mount Header Vertical Wire-to-Board 12 | Signal Header | Part Number: 1473898-1 | Internal Number: 1473898-1 | TE Connectivity | TE Store |
Where can I find additional details, specifications and documents for a 1473898-1?
Additional datasheets, footprints and schematics for 1473898-1 are listed on our Part Details page. You can also find images and similar parts to 1473898-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473898-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473898-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473898-1 fall under?
The 1473898-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Headers.
Can I view similar or alternative parts?
You can view similar parts to 1473898-1 when available in the Automotive, Truck, Bus, & Off-Road Headers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473898-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473898-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473898-1 have stock available?
Authorised distributors including RS, Rapid Electronics, Chip One Stop, Distrelec and Newark Electronics have stock available or on a lead time for 1473898-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473898-1 often in real-time on the comparison pages.
What if I can't find stock of 1473898-1?
You can fill out our help required form which you can use to request a quote for 1473898-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.