Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$6.27
Distributor | Stock | ||
---|---|---|---|
Distrelec
from US$6.27
|
494
in stock
|
Buy Now | |
Newark Electronics
from US$11.85
|
494
in stock
|
Buy Now | |
Rapid Electronics
from US$10.04
|
494
in stock
|
Buy Now | |
Chip One Stop
from US$11.10
|
494
in stock
|
Buy Now | |
Avnet America
from US$8.85
|
-
|
Buy Now | |
RS Americas
from US$8.89
|
-
|
Buy Now | |
Farnell
from US$9.59
|
-
|
Buy Now |
PCB Retention Feature Material | Copper Alloy |
---|---|
PCB Retention Feature Plating Material | Tin-Lead over Nickel |
Assembly Process Feature Material | Aluminum |
Beschichtungsmaterial der PCB-Arretierung | Tin-Lead over Nickel |
Stackable | No |
Number of Positions | 50 |
Number of Rows | 2 |
PCB Mount Orientation | Vertical |
PCB Contact Termination Area Plating Material | Tin-Lead |
Contact Current Rating (Max) | .5A |
Contact Base Material | Copper Alloy |
Contact Mating Area Plating Material Thickness | 30µin |
Contact Mating Area Plating Material | Gold |
PCB Contact Termination Area Plating Material Thickness | 150µin |
Contact Type | Socket |
Connector Height | .187in, 4.75mm |
Row-to-Row Spacing | .05in, 1.37mm |
コネクタの高さ | 4.75mm |
Insulation Resistance | 5000MΩ |
Dielectric Withstanding Voltage (Max) | 300VAC |
Operating Voltage | 30VAC |
Housing Material | LCP (Liquid Crystal Polymer) |
Centerline (Pitch) | 1.27mm, .05in |
Housing Color | Black |
Approved Standards | CSA LR7189, UL E28476 |
Zugelassene Standards | UL E28476, CSA LR7189 |
UL Flammability Rating | UL 94V-0 |
Mating Alignment Type | Polarizing Tab |
PCB Mount Retention | With |
PCB Mount Retention Type | Hold-Down Post |
Mating Alignment | With |
Assembly Process Feature | Pick and Place Cover |
Comment | Other sizes are available. |
Packaging Reel Diameter | 56mm, 2.2in |
Packaging Method | Tape & Reel |
実装方法 | Tape & Reel |
Packaging Quantity | 600 |
PCB Connector Assembly Type | PCB Mount Receptacle |
Connector & Contact Terminates To | Printed Circuit Board |
Termination Method to Printed Circuit Board | Surface Mount |
Operating Temperature Range | -65 – 105°C |
Connectors 50 50/50 Grid Dr Smt Rcpt Vc |Amp Te Connectivity 147384-5 | Newark Electronics |
Connectors 50 50/50 GRID DR SMT RCPT VC | Rapid Electronics |
TE Connectivity 50 50/50 GRID DR SMT RCPT VC Board to Board & Mezzanine Connectors 50 50/50 GRID DR SMT RCPT VC | Distrelec |
Conn Socket Strip RCP 50 POS 1.27mm Solder ST SMD T/R | Avnet America |
Connector, AMPMODU, 50 50/50 Grid Dr Smt Rcpt Vc | TE Connectivity 147384-5 | RS Americas |
Status: | Unknown |
---|---|
Series: | AMPMODU Series |
RoHS: | Unknown |
Pitch Spacing | 1.27mm |
---|---|
No. of Contacts | 50Contacts |
Gender | Receptacle |
Product Range | AMPMODU Series |
Contact Termination Type | Surface Mount |
No. of Rows | 2Rows |
Contact Plating | Gold Plated Contacts |
Contact Material | Copper Alloy |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 147384-5?
Additional datasheets, footprints and schematics for 147384-5 are listed on our Part Details page. You can also find images and similar parts to 147384-5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 147384-5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 147384-5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 147384-5 fall under?
The 147384-5 is listed under Connectors > PCB Connectors > Board-to-Board Connectors > Board-to-Board Headers & Receptacles.
Can I view similar or alternative parts?
You can view similar parts to 147384-5 when available in the Board-to-Board Headers & Receptacles range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 147384-5 you can contact the distributor directly for product support, shipping queries etc.
Is the 147384-5 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 147384-5 have stock available?
Authorised distributors including Newark Electronics, Rapid Electronics, Chip One Stop, Distrelec and Avnet America have stock available or on a lead time for 147384-5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 147384-5 often in real-time on the comparison pages.
What if I can't find stock of 147384-5?
You can fill out our help required form which you can use to request a quote for 147384-5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.