Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
AMP-0-1473672-1,
EM3606-000 |
Prices starting from US$0.42
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.92
|
8,327
in stock
|
Buy Now | |
Avnet America
from US$0.70
|
5,453
in stock
|
Buy Now | |
Newark Electronics
from US$0.94
|
3,403
in stock
|
Buy Now | |
element14
from US$0.80
|
3,403
in stock
|
Buy Now | |
Farnell
from US$0.80
|
3,403
in stock
|
Buy Now | |
Chip One Stop
from US$0.42
|
2,663
in stock
|
Buy Now | |
Heilind Electronics
from US$1.12
|
2,053
in stock
|
Buy Now | |
RS Americas
from US$0.94
|
534
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$1.12
|
479
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.28
|
23
in stock
|
Buy Now | |
Future Electronics
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.89
|
-
|
Buy Now | |
TTI Europe
from US$0.69
|
-
|
Buy Now | |
TE Store
from US$0.59
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Cable Exit Angle | 180° |
---|---|
Color | Natural |
Body Material | PBT |
Number of Positions | 4 |
Number of Rows | 1 |
Mating Tab Width | .64mm, .025in |
Height | .447in, 11.35mm |
Width | 11.8mm, .465in |
Length | 19mm, .748in |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | .087in, 2.2mm |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Polarized | Yes |
Terminal Position Assurance | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Quantity | 100 |
Packaging Method | Bag |
Sealable | No |
Connector System | Wire-to-Device, Wire-to-Board |
Connector Style | Housing for female terminals |
Hybrid Connector | No |
Primary Locking Feature | On the Terminal |
Strain Relief | No |
Operating Temperature Range | -22 – 212°F, -30 – 100°C |
Plug Housing, 4 way, Rec, 025, Nat | RS |
Conn Housing PL 4 POS 2.2mm Crimp ST Cable Mount Bag | Avnet America |
Plug Housing, 4Pos, Pbt, Grey | Newark Electronics |
HOUSING, PLUG, 2.2MM, 4WAY | element14 |
025 PLUG ASSY | Heilind Electronics |
MULTILOCK 025 Series 2.2mm Pitch 4 Way 1 Row Male Straight PCB Housing | TE Connectivity 1473672-1 | RS Americas |
Connector: automotive | Transfer Multisort Elektronik |
025 PLUG ASSY Connector & Housing Type: Housing for Female Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Device Wire-to-Board Number of Positions: 4 Housing for Female Terminals .64 mm .025" Wire-to-Device | Th/.025 Connector System & Housing | Part Number: 1473672-1 | Internal Number: 1473672-1 | Alias Number: AMP-0-1473672-1 | TE Connectivity | TE Store |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Product Range | - |
---|---|
Gender | Plug |
No. of Positions | 4Ways |
Pitch Spacing | 2.2mm |
For Use With | Hybrid Signal Socket Contacts |
SVHC | No SVHC (27-Jun-2018) |
Where can I find additional details, specifications and documents for a 1473672-1?
Additional datasheets, footprints and schematics for 1473672-1 are listed on our Part Details page. You can also find images and similar parts to 1473672-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1473672-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1473672-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1473672-1 fall under?
The 1473672-1 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1473672-1 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1473672-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1473672-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1473672-1 have stock available?
Authorised distributors including RS, Avnet America, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1473672-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1473672-1 often in real-time on the comparison pages.
What if I can't find stock of 1473672-1?
You can fill out our help required form which you can use to request a quote for 1473672-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.