Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.52
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$0.52
|
1,600
in stock
|
Buy Now | |
Rapid Electronics
from US$1.31
|
1,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.80
|
1,000
in stock
|
Buy Now | |
Distrelec
from US$1.71
|
1,000
in stock
|
Buy Now | |
Farnell
from US$1.35
|
800
in stock
|
Buy Now | |
Avnet America
from US$0.64
|
-
|
Buy Now | |
Boersig
from US$0.77
|
-
|
Buy Now | |
Power and Signal Group
-
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Color | Natural |
---|---|
Body Material | PBT |
Cable Exit Angle | 180° |
Number of Rows | 1 |
Blank Cavity Position | 3 |
Number of Positions | 4 |
Mating Tab Width | .025in, .64mm |
Length | 1.335in, 33.9mm |
Height | .463in, 11.75mm |
Width | .551in, 14mm |
Nominal Voltage Architecture | 12V |
Operating Voltage | 12VDC |
Centerline (Pitch) | 2.2mm, .087in |
UL Flammability Rating | UL 94-HB |
Mounting Feature | Without |
Terminal Position Assurance | Yes |
Polarized | Yes |
Circuit Application | Signal |
Serviceable | Yes |
Connector Position Assurance Capable | No |
Packaging Method | Bag |
Packaging Quantity | 200 |
Connector System | Wire-to-Wire |
Primary Locking Feature | On the Terminal |
Hybrid Connector | No |
Strain Relief | No |
Sealable | No |
Connector Style | Housing for male terminals |
Operating Temperature Range | -30 – 105°C, -22 – 221°F |
025 G 4POS CAP W TO W Connector & Housing Type: Housing for Male Terminals Mating Tab Width: .64 mm Mating Tab Width: .025 in Connector System: Wire-to-Wire Number of Positions: 4 Housing for Male Terminals .64 mm .025" Wire-to-Wire | Th/.025 Connector System & Housing | Part Number: 1612035-2 | Internal Number: 1612035-2 | TE Connectivity | TE Store |
Automotive Connectors 025 G 4POS CAP W TO W | Rapid Electronics |
TE Connectivity 025 G 4POS CAP W TO W | Distrelec |
AUTOMOTIVE CONNECTOR HOUSINGS | Farnell |
Conn Housing RCP 4 POS Crimp ST Cable Mount Bag | Avnet America |
Where can I find additional details, specifications and documents for a 1612035-2?
Additional datasheets, footprints and schematics for 1612035-2 are listed on our Part Details page. You can also find images and similar parts to 1612035-2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1612035-2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1612035-2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1612035-2 fall under?
The 1612035-2 is listed under Connectors > Automotive, Truck, Bus, & Off-Road Connectors > Automotive, Truck, Bus, & Off-Road Housings.
Can I view similar or alternative parts?
You can view similar parts to 1612035-2 when available in the Automotive, Truck, Bus, & Off-Road Housings range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1612035-2 you can contact the distributor directly for product support, shipping queries etc.
Is the 1612035-2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1612035-2 have stock available?
Authorised distributors including TE Store, Rapid Electronics, Chip One Stop, Distrelec and Farnell have stock available or on a lead time for 1612035-2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1612035-2 often in real-time on the comparison pages.
What if I can't find stock of 1612035-2?
You can fill out our help required form which you can use to request a quote for 1612035-2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.