Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Body Plating Material | Gold |
---|---|
Body Material | Brass |
Number of Coaxial Contacts | 1 |
Number of Positions | 1 |
PCB Mount Orientation | Vertical |
Port Configuration | Single Port |
RF Connector Center Contact Plating Material | Gold |
RF Connector Contact Configuration | Not Captivated |
Connector Product Type | Connector Assembly |
RF Connector Center Contact Material | Beryllium Copper |
RF Connector Mated Outer Diameter (Approximate) | 6.35mm, .25in |
PCB Tail Length | 3.95mm, .155in |
Height Above PC Board | 10.03mm, .394in |
Product Length | .55in, 13.97mm |
Impedance | 50Ω |
Detent | Without |
Connector Mounting Type | Panel |
RF Contact Captivation Method | Mechanical |
RF Connector Coupling Mechanism | Screw |
Operating Frequency | 6GHz |
Dielectric Material | PTFE |
Packaging Method | Bag |
Packaging Quantity | 100 |
実装方法 | Bag |
RF Connector Style | Jack |
Connector System | Cable-to-Board |
Connector & Contact Terminates To | Printed Circuit Board |
RF Interface | SMA |
Sealable | No |
Termination Method to Printed Circuit Board | Through Hole - Solder |
Operating Temperature Range | -85 – 329°F, -65 – 165°C |
Conn SMA F 0Hz to 6GHz ST Thru-Hole | Avnet America |
Where can I find additional details, specifications and documents for a 1470510-1?
Additional datasheets, footprints and schematics for 1470510-1 are listed on our Part Details page. You can also find images and similar parts to 1470510-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470510-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470510-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470510-1 fall under?
The 1470510-1 is listed under Connectors > RF & Coax Connectors > RF Connectors.
Can I view similar or alternative parts?
You can view similar parts to 1470510-1 when available in the RF Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470510-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470510-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470510-1 have stock available?
Authorised distributors including Avnet America and Avnet Abacus have stock available or on a lead time for 1470510-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470510-1 often in real-time on the comparison pages.
What if I can't find stock of 1470510-1?
You can fill out our help required form which you can use to request a quote for 1470510-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.