Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0224
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0250
|
19,400
in stock
|
Buy Now | |
Chip One Stop
from US$0.0224
|
38,780
in stock
|
Buy Now | |
TE Store
from US$0.08
|
25,792
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
19,400
in stock
|
Buy Now | |
element14
from US$0.0455
|
19,400
in stock
|
Buy Now | |
Future Electronics
from US$0.0225
|
-
|
Buy Now | |
Avnet America
from US$0.0281
|
-
|
Buy Now | |
RS Americas
from US$0.0410
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Contact Base Material | Phosphor Bronze |
---|---|
Contact Type | Socket |
Contact Current Rating (Max) | 3A |
Contact Plating Material | Tin |
Contact Mating Area Plating Material | Tin |
Wire Size | .08 – .4mm², 28 – 22AWG |
Operating Voltage | 250VDC, 250VAC |
Centerline (Pitch) | .098in, 2.5mm |
Connector Mounting Type | Cable Mount (Free-Hanging) |
For Use With | 1470222-x |
Circuit Application | Signal |
Packaging Method | Reel |
実装方法 | Reel |
Packaging Quantity | 60000 |
Wire/Cable Type | Discrete Wire |
Product Type | Contact |
Connector System | Wire-to-Board |
Connector & Contact Terminates To | Wire & Cable |
Sealable | No |
Operating Temperature Range | -40 – 105°C, -40 – 221°F |
HPI 2.5mm EMIX Terminal Contact Type: Socket Contact Mating Area Plating Material: Tin Operating Voltage: 250 VAC Operating Voltage: 250 VDC Compatible With Wire & Cable Type: Discrete Wire Socket Tin 250 VAC 250 VDC | Connector Contact | Part Number: 1470223-1 | Internal Number: 1470223-1 | TE Connectivity | TE Store |
Contact, Socket, 28-22Awg, Crimp Rohs Compliant: Yes |Te Connectivity 1470223-1 | Newark Electronics |
CONTACT, SOCKET, 28-22AWG, CRIMP | element14 |
Contact SKT Crimp ST Cable Mount | Avnet America |
HPI 2.5mm EMIX Terminal, Wire-to-Board Connector Contacts | TE Connectivity 1470223-1 | RS Americas |
Where can I find additional details, specifications and documents for a 1470223-1?
Additional datasheets, footprints and schematics for 1470223-1 are listed on our Part Details page. You can also find images and similar parts to 1470223-1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 1470223-1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1470223-1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 1470223-1 fall under?
The 1470223-1 is listed under Connectors > PCB Connectors > Wire-to-Board Connectors > Wire-to-Board Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 1470223-1 when available in the Wire-to-Board Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 1470223-1 you can contact the distributor directly for product support, shipping queries etc.
Is the 1470223-1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 1470223-1 have stock available?
Authorised distributors including Chip One Stop, TE Store, Newark Electronics, element14 and Farnell have stock available or on a lead time for 1470223-1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 1470223-1 often in real-time on the comparison pages.
What if I can't find stock of 1470223-1?
You can fill out our help required form which you can use to request a quote for 1470223-1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.