1775284-3 Connectors by TE Connectivity

HPI, 2.5mm, EMIX, A ssy, V/T, 3P, Ivory

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.17

Distributor Stock
Logo for Newark
Newark
from US$0.22
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$0.18
-
Buy Now
Logo for Avnet America
Avnet America
from US$0.21
-
Buy Now
Logo for TTI Europe
TTI Europe
from US$0.17
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Alternative Descriptions

Hpi, 2.5Mm, Emix, A Ssy, V/T, 3P, Ivory |Te Connectivity 1775284-3 | Newark Electronics
HPI, 2.5MM, EMIX, A'SSY, V/T, 3P, IVORY | Future Electronics
Conn Shrouded Header HDR 3 POS 2.5mm Solder ST Thru-Hole | Avnet America
HPI, 2.5MM, EMIX, A'SSY, V/T, | TTI Europe


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 1775284-3?

Additional datasheets, footprints and schematics for 1775284-3 are listed on our Part Details page. You can also find images and similar parts to 1775284-3 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 1775284-3 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 1775284-3 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 1775284-3 fall under?

The 1775284-3 is listed under Connectors > More Connectors.

Can I view similar or alternative parts?

You can view similar parts to 1775284-3 when available in the More Connectors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 1775284-3 you can contact the distributor directly for product support, shipping queries etc.

Is the 1775284-3 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 1775284-3 have stock available?

Authorised distributors including Newark Electronics, Future Electronics, Avnet America, TTI Europe and Avnet Abacus have stock available or on a lead time for 1775284-3.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 1775284-3 often in real-time on the comparison pages.

What if I can't find stock of 1775284-3?

You can fill out our help required form which you can use to request a quote for 1775284-3 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay